EN
  • EN
  • DE

LXML-PWN1-0090

Part No LXML-PWN1-0090
Manufacturer Lumileds
Catalog Optics - LEDs - Light Pipes
Description LUXEON Rebel SMT High Power LED Emitter Neutral White Lambertian 350mA 90 lm Min
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Forward Voltage 3 V
Lead Free Lead Free
Luminous Flux 160 lm
RoHS Compliant
Test Current 350 mA
Win Source Part Number 1165689-LXML-PWN1-0090
Categories Optics - LEDs - Light Pipes
Manufacturer Lumileds
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LXML-PWN1-0090 CAD Model

Description

The LXML-PWN1-0090 is a high-power, cool white LED manufactured by Lumileds. It is designed for various lighting applications requiring high luminous flux and efficient energy consumption. This LED leverages Lumileds' advanced phosphor technology and robust packaging to deliver consistent performance and long lifespan.

Applications

  • Automotive lighting: Including headlights, daytime running lights (DRL), and signal lights.
  • Street lighting: Providing efficient and reliable illumination for roadways and public areas.
  • High-bay industrial lighting: Used in warehouses, factories, and other large indoor spaces.
  • Outdoor area lighting: Such as parking lots, security lighting, and landscape lighting.
  • Architectural lighting: For illuminating buildings and structures.

Features

  • High luminous flux: Delivers substantial light output for various lighting needs.
  • Cool white color temperature: Provides a crisp and bright white light.
  • Low thermal resistance: Facilitates efficient heat dissipation, ensuring stable performance.
  • Long lifespan: Designed for extended operational life, reducing maintenance costs.
  • High drive current capability: Allows for operation at higher power levels for increased brightness.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Energy efficiency: Reduces power consumption compared to traditional lighting technologies.
  • Cost savings: Lower energy bills and reduced maintenance requirements contribute to overall cost savings.
  • Improved visibility: High luminous flux and cool white color temperature enhance visibility and safety.
  • Reliable performance: Robust design and efficient thermal management ensure consistent and stable operation.
  • Environmentally friendly: RoHS compliance and energy-efficient operation minimize environmental impact.

Additional Details

The LXML-PWN1-0090 LED typically operates at a forward voltage of around 3V and can handle forward currents up to 1A or more, depending on the specific configuration and thermal management. It is available in various packaging options to suit different application requirements. The LED's optical characteristics, such as viewing angle and light distribution, can be tailored by using appropriate lenses and reflectors.

Careful thermal management is crucial for maximizing the performance and lifespan of the LXML-PWN1-0090. Heat sinks and other cooling solutions are often required to dissipate heat effectively, especially when operating at higher drive currents. Proper handling and soldering techniques are also essential to avoid damage to the LED during assembly.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Contact for details
Lowest to $0.3927
OSRAM Opto Semiconductors Inc.
Infrared Emitter 880nm 900mW/sr Circular Top Mount 2-Pin T-1 3/4 T/R
Lowest to $0.9794
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1.5A 3SMD / Infrared (IR) Emitter 860nm 3.2V 1.5A 300mW/sr @ 1A 150° 3-SMD, No Lead
Lowest to $2.2634
OSRAM Opto Semiconductors Inc.
Opto LS T676-R1S1-1, TOPLED Series Red LED, 633 nm PLCC 2, Round Lens SMD package
Lowest to $0.0656
OSRAM Opto Semiconductors Inc.
LED Uni-Color Amber 624nm Automotive 2-Pin SMD T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED GREEN CLEAR 2PLCC SMD / Green 570nm LED Indication - Discrete 2.1V 2-PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color
Lowest to $1.1435
OSRAM Opto Semiconductors Inc.
Lowest to $0.2449
OSRAM Opto Semiconductors Inc.
LED Uni-Color Super Red 645nm Automotive 2-Pin SMD T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess