EN
  • EN
  • DE

LXML-PWW1-0050

Part No LXML-PWW1-0050
Manufacturer Lumileds
Description ultra-compact, surface-mount, high-power LED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lumileds
Win Source Part Number 1209804-LXML-PWW1-0050
Manufacturer Homepage www.luxeon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LXML-PWW1-0050 CAD Model

Description

The LXML-PWW1-0050 is a high-power white LED manufactured by Lumileds. This LED is part of their LUXEON Rebel series, known for their high light output, compact size, and efficient thermal management. These LEDs are designed for a variety of lighting applications requiring bright and reliable white light.

Applications

  • General Illumination: Used in indoor and outdoor lighting fixtures, such as downlights, spotlights, and streetlights.
  • Architectural Lighting: Employed in architectural lighting to highlight building features and create visually appealing effects.
  • Automotive Lighting: Used in automotive applications, such as daytime running lights (DRLs), headlights, and taillights.
  • Portable Lighting: Found in flashlights, headlamps, and other portable lighting devices.
  • Specialty Lighting: Utilized in medical lighting, machine vision, and other specialty lighting applications.

Features

  • High Light Output: Delivers high luminous flux for bright illumination.
  • Compact Size: Small footprint allows for flexible design and integration into various applications.
  • High Efficacy: Efficiently converts electrical energy into light, reducing power consumption.
  • Low Thermal Resistance: Low thermal resistance enables efficient heat dissipation, improving reliability and lifespan.
  • Wide Viewing Angle: Offers a wide viewing angle for uniform light distribution.
  • Long Lifespan: Designed for long-term reliability with a long operating lifespan.
  • Lead-Free: RoHS compliant and lead-free.

Benefits

  • Bright and Efficient Lighting: Provides bright, energy-efficient lighting for a variety of applications.
  • Design Flexibility: Compact size allows for creative and space-saving designs.
  • Reliable Performance: Designed for long-term reliability and consistent performance.
  • Reduced Power Consumption: High efficacy reduces energy consumption and lowers operating costs.

Additional Details

The LXML-PWW1-0050 is typically mounted on a heat sink to dissipate heat effectively. The forward voltage and current requirements are specified in the datasheet and should be adhered to for optimal performance and lifespan. The color temperature and CRI (Color Rendering Index) of the white light may vary depending on the specific binning of the LED. Proper handling and ESD protection are recommended during installation.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.2494 $90.4988
4+ $37.1275 $148.5100
5+ $35.9667 $179.8335
7+ $34.8071 $243.6497
9+ $33.6463 $302.8167
12+ $30.1663 $361.9956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess