EN
  • EN
  • DE

LXML-PX02-0000

Part No LXML-PX02-0000
Manufacturer Lumileds
Catalog LED Lighting - Color
Description LED LUXEON REBEL LIME 568NM SMD  /  LED Lighting Color series Lime 568nm (566nm ~ 569nm) 1812 (4532 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Lumileds
Series LUXEON Rebel Color ES
Package Tape & Reel
Color Lime
Wavelength 568nm (566nm ~ 569nm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.75V
Lumens/Watt @ Current - Test 191 lm/W
Current - Max 1A
Luminous Flux @ Current/Temperature 184lm (Typ)
Temperature - Test 85°C
Viewing Angle 125°
Mounting SMD (SMT)
Package / Case 1812 (4532 Metric)
Supplier Device Package SMD
Dimension 0.177" L x 0.120" W (4.49mm x 3.05mm)
Height - Seated (Max) 0.083" (2.10mm)
Thermal Resistance of Package 6°C/W
Base Product Number LXML-PX02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 1416-1185-6,LXML-PX02-0000-ND,1416-1185-1,1416-1185-2
Standard Package 1,000
Win Source Part Number 1033101-LXML-PX02-0000
Ultra Librarian 3D Model Ultra Librarian LXML-PX02-0000 CAD Model

Description

The Lumileds 1033101-LXML-PX02-0000 is a surface-mount LED that belongs to the LUXEON Rebel Color ES series.

  • Light Color: Lime
  • Wavelength: 568nm
  • Forward Voltage: 2.75V
  • Maximum Current: 1A
  • Viewing Angle: 125 degrees
  • Luminous Flux: 184lm (typical)
  • Package: 1812 (4532 metric)
  • Dimensions: 0.177 inches (4.49mm) in length and 0.120 inches (3.05mm) in width
  • Seated Height: 0.083 inches (2.10mm)
  • Popularity: Medium-popularity
  • Supply and Demand Status: Limited supply and demand

You May Also Be Interested in

Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.0199
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.1106
Kingbright
Single Color LEDs
Lowest to $0.1556
World Semi
SMD3535-4P LED Addressable, Specialty RoHS
Lowest to $0.0987
OSRAM Opto Semiconductors Inc.
LERTDUWS2WN-KBLA-1+MANA-P+AXAZ-P+MBNB-CQ ams OSRAM Multi-Color LEDs LE RTDUW S2WN datasheet, inventory, & pricing.
Lowest to $12.6896
LITE-ON Technology
P033RGB
Need more? Email Us
LITE-ON Technology
LED LOPL RED 617NM SMD
Need more? Email Us
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.1399
CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.4553

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess