EN
  • EN
  • DE

CBT-140-WCS-L16-UB120

Part No CBT-140-WCS-L16-UB120
Manufacturer Luminus Devices Inc.
Catalog LED Lighting - COBs, Engines, Modules
Description LED MOD CBT-140 COOL WHT RECT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - COBs, Engines, Modules, Strips
Mfr Luminus Devices Inc.
Series CBT-140
Package Tray
Product Status Active
Type LED Module
Color White, Cool
Configuration Rectangle
Luminous Flux @ Current/Temperature 4093lm (3955lm ~ 4230lm)
Current - Test 21A
Temperature - Test 85°C
Voltage - Forward (Vf) (Typ) 3.6V
Lumens/Watt @ Current - Test 54 lm/W
Current - Max 28A
CRI (Color Rendering Index) 75 (Typ)
Features With Connector
Size / Dimension 28.00mm L x 42.00mm W
Height 5.70mm
Light Emitting Surface (LES) 4.25mm Dia
Lens Type Flat
Base Product Number CBT-140
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 914820-CBT-140-WCS-L16-UB120
Ultra Librarian 3D Model Ultra Librarian CBT-140-WCS-L16-UB120 CAD Model

Description

The CBT-140 is a high-performance LED module designed for optoelectronics applications.

  • Size: 28.00mm x 42.00mm
  • Height: 5.70mm
  • Maximum Current: 28A
  • Forward Voltage: 3.6V
  • Configuration: rectangular
  • Viewing Angle: wide viewing angle
  • Color Rendering Index (CRI): 75
  • Luminous Flux: 4093lm
  • Luminous Efficacy: 54 lm/W
  • Manufacturer: Luminus Devices Inc.

You May Also Be Interested in

New Energy
LED MOD XLAMP WH STARBOARD 5000K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-22 GEN3 WHT SQ 3500K
Need more? Email Us
Citizen
LED COB CLU701 COOL WH SQ 5000K
Need more? Email Us
Inspired LED, LLC
LED ENG RED 625NM 3LEDS 12M REEL
Need more? Email Us
Lumileds
LED MOD LUXEON WH LNR STR 4000K
Need more? Email Us
Inspired LED, LLC
LED ENG NEU WHT 4200K 12M REEL
Need more? Email Us
New Energy
LED MOD XLAMP WHT STARBRD 2700K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED MOD LZ1 RED STARBOARD
Need more? Email Us
Lumileds
LED MOD LUXEON WH LNR STR 3000K
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess