EN
  • EN
  • DE

PT-120-B-C11-MPB

Part No PT-120-B-C11-MPB
Manufacturer Luminus Devices Inc.
Catalog LED Lighting - COBs, Engines, Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics
Family LED Lighting - COBs,Engines,Modules
Manufacturer Luminus Devices Inc.
Win Source Part Number 353395-PT-120-B-C11-MPB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT-120-B-C11-MPB CAD Model

Description

The PT-120-B-C11-MPB is a high-power LED from Luminus Devices, designed for demanding lighting applications where high brightness and reliability are crucial. It leverages Luminus's advanced PhlatLight technology to deliver exceptional light output and efficiency in a compact package.

Applications

  • Architectural Lighting: Used in facade lighting, accent lighting, and wall washing to create visually stunning effects.
  • Entertainment Lighting: Employed in stage lighting, moving heads, and color mixing systems for dynamic and vibrant displays.
  • Horticultural Lighting: Utilized in grow lights to promote plant growth through optimized light spectra.
  • Medical Lighting: Found in surgical lighting and diagnostic equipment requiring precise and intense illumination.
  • Industrial Lighting: Integrated into high-bay lighting, machine vision systems, and inspection lights for enhanced visibility.

Features

  • High Luminous Flux: Delivers exceptional brightness for demanding applications.
  • PhlatLight Technology: Provides high efficiency and uniform light output.
  • Compact Package: Enables integration into space-constrained designs.
  • Long Lifespan: Ensures reliable operation and reduced maintenance costs.
  • Low Thermal Resistance: Facilitates efficient heat dissipation for optimal performance.

Benefits

  • Increased Energy Efficiency: Reduces power consumption and operating costs compared to traditional lighting sources.
  • Enhanced Design Flexibility: Allows for compact and innovative lighting solutions.
  • Improved Light Quality: Provides uniform and consistent illumination for optimal visual experience.
  • Extended Product Lifespan: Minimizes downtime and maintenance requirements.
  • Greater Reliability: Ensures consistent performance in demanding environments.

Additional Details

The PT-120-B-C11-MPB typically operates with a forward current range specified by Luminus Devices, and it's essential to adhere to their thermal management guidelines for optimal performance and longevity. The specific color bin (B) and other designations (C11, MPB) indicate particular characteristics related to color temperature, flux binning, and packaging. Consult the Luminus Devices datasheet for comprehensive electrical, optical, and thermal specifications.

You May Also Be Interested in

Inspired LED, LLC
LED ENG COOL WHT 6000K 12M REEL
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 3000K
Need more? Email Us
Citizen
LED COB CLU721 WM WHT SQ 3000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQ 3000K
Need more? Email Us
JKL Components Corp.
LED, G-4 TWO-PIN 12V-24VDC WARM
Need more? Email Us
JKL Components Corp.
LED MOD ALUMILINE LNR STRP 1.5'
Need more? Email Us
Enfis
LED ARRAY UNO PLUS 870NM NIR
Need more? Email Us
Seoul Semiconductor Inc.
LED COB ZC25 WARM WHT SQU 2700K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-14 GEN4 WHT SQ 4000K
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess