EN
  • EN
  • DE

SSR-90-W65S-R11-N2100

Part No SSR-90-W65S-R11-N2100
Manufacturer Luminus Devices Inc.
Catalog OEM Souring
Description High Power LEDs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466189-SSR-90-W65S-R11-N2100
Manufacturer Luminus Devices Inc.
Package Tray
Product Status Obsolete
Type LED Module
Color White, Cool
CCT (K) 6500K
Configuration Starboard
Luminous Flux @ Current/Temperature 925lm (900lm ~ 950lm)
Current - Test 3.15A
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 3.25V
Lumens/Watt @ Current - Test 90 lm/W
Current - Max 9A
CRI (Color Rendering Index) 70
Viewing Angle 100°
Size / Dimension 19.90mm L x 19.90mm W
Height 7.10mm
Light Emitting Surface (LES) 8.00mm Dia
Lens Type Domed
Ultra Librarian 3D Model Ultra Librarian SSR-90-W65S-R11-N2100 CAD Model

Description

The SSR-90-W65S-R11-N2100 is a top-tier High Power LED developed by Luminus Devices, aimed at delivering unparalleled brightness and efficiency for high-demand lighting applications. Its classification as a High Power LED denotes its ability to produce intense light output, suitable for industrial, commercial, and architectural lighting where quality and reliability are paramount. The product's design is optimized for superior thermal management, ensuring longevity and stable performance under extensive use. Its versatility makes it a favorite among lighting professionals seeking a robust solution for intensive lighting scenarios. Manufactured by Luminus Devices, a leader in the lighting industry, this LED module exemplifies cutting-edge technology with its impressive brightness, energy efficiency, and reliability, setting a new standard for high-intensity lighting solutions.

You May Also Be Interested in

Hynix Semiconductor
DRAM Chip DDR4 SDRAM 8Gbit 1Gx8 1.2V 78-Pin FBGA
Lowest to $10.9090
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.8791
Abracon LLC
SMD Crystal, 4.9152 MHz, Tolerance 30.0 ppm, Stability 50.0 ppm
Need more? Email Us
Broadcom Limited
RF System on a Chip - SoC
Lowest to $46.5672
Abracon LLC
Crystal, 4 MHz, Tolerance 30
Need more? Email Us
Abracon LLC
standard clock oscillato 64.0 MHZ CMOS
Need more? Email Us
Intel
B760 Platform Controller Hub SRM8V
Need more? Email Us
Samsung
MLCC - SMD/SMT 100pF+/-5% 100V C0G 0402
Lowest to $0.0109
Samsung
Multilayer Ceramic Capacitors MLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess