EN
  • EN
  • DE
  • IT

SD112-42-11-221

Part No SD112-42-11-221
Manufacturer Luna Optoelectronics
Catalog Specialized Sensors
Description DETECTOR/AMP RED 100KOHM TO-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Luna Optoelectronics
Status Active
Win Source Part Number 1000978-SD112-42-11-221
Popularity Medium
Supply and Demand Status Balance
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian SD112-42-11-221 CAD Model

Description

The SD112-42-11-221 is a silicon photodiode manufactured by Luna Optoelectronics. It's designed for high-sensitivity light detection in a variety of applications. Silicon photodiodes convert light into an electrical current, with the current being proportional to the intensity of the incident light.

Applications

  • Medical Devices: Pulse oximetry, blood analysis, and other diagnostic equipment.
  • Industrial Automation: Optical sensors for object detection, position sensing, and process control.
  • Scientific Instruments: Spectrophotometry, photometry, and other light measurement applications.
  • Security Systems: Intrusion detection, motion sensors, and light barriers.
  • Consumer Electronics: Light meters in cameras, ambient light sensors in displays, and remote control receivers.

Features

  • High Sensitivity: Provides a strong electrical signal for even low levels of light.
  • Wide Spectral Response: Detects light across a broad range of wavelengths in the visible and near-infrared spectrum.
  • Low Dark Current: Minimizes noise and improves the signal-to-noise ratio.
  • Fast Response Time: Quickly responds to changes in light intensity.
  • Compact Size: Allows for easy integration into a variety of devices.
  • Reliable Performance: Provides stable and consistent performance over a wide range of operating conditions.

Benefits

  • Accurate Light Measurement: High sensitivity and low dark current ensure accurate and reliable light measurement.
  • Improved System Performance: Fast response time enables real-time monitoring and control.
  • Easy Integration: Compact size and simple electrical characteristics simplify integration into existing systems.
  • Enhanced Reliability: Stable performance ensures consistent and dependable operation.
  • Versatile Applications: Wide spectral response allows for use in a variety of light detection applications.

Additional Details

The SD112-42-11-221 has a specific active area, which determines the amount of light it can collect. The responsivity of the photodiode, measured in amps per watt (A/W), indicates its efficiency in converting light into current. The dark current is the current that flows through the photodiode when no light is present. The shunt resistance and capacitance are also important parameters that affect the performance of the photodiode. The operating temperature range is typically between -40°C and +85°C. Refer to the Luna Optoelectronics datasheet for precise specifications and application notes.

You May Also Be Interested in

Omron
SENSOR VOLTAGE 110VAC PLUG-IN
Need more? Email Us
NXP / Nexperia
SENSOR TIRE PRESSURE RF
Need more? Email Us
Omron
SENSR VOLTAGE 10-300V AC/DC INTP
Need more? Email Us
Omron
SENSOR ES1 INFRARED ANALOG
Need more? Email Us
Omron
ZG2 DATALOGGER UNIT NPN OUT
Need more? Email Us
Omron
SENSOR ES1 INFRARED ANALOG
Need more? Email Us
Amphenol Advanced Sensors
SENSOR TURBIDITY PHOTOTRANSISTOR
Need more? Email Us
Omron
SENSOR ES1 INFRARED ANALOG
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 50M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess