EN
  • EN
  • DE

SM712GAA

Part No SM712GAA
Manufacturer Lynxem
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lynxem
Win Source Part Number 327139-SM712GAA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM712GAA CAD Model

Description

Based on available information, the SM712GAA from Lynxem appears to be a transient voltage suppressor (TVS) diode array designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges.

Applications

  • Data lines: Protection for I/O ports, USB interfaces, and Ethernet lines.
  • Microcontroller protection: Safeguarding microcontrollers from voltage spikes.
  • Instrumentation equipment: Ensuring reliability in sensitive measurement devices.
  • Automotive electronics: Protecting electronic control units (ECUs) in vehicles.
  • Consumer electronics: Surge protection for smartphones, tablets, and laptops.

Features

  • Low clamping voltage: Minimizes the voltage seen by the protected circuit during a surge event.
  • Fast response time: Quickly reacts to transient events, providing effective protection.
  • Low capacitance: Minimizes signal degradation in high-speed data lines.
  • Multiple channels: Protects multiple lines with a single device, saving board space.
  • Compliance with industry standards: Meets IEC 61000-4-2 (ESD) and IEC 61000-4-4 (EFT) standards.
  • Small form factor: Available in compact packages for space-constrained applications.

Benefits

  • Enhanced reliability: Protects sensitive electronics from damage due to transient voltage events.
  • Increased uptime: Reduces the risk of equipment failure and downtime.
  • Improved system performance: Minimizes signal distortion in high-speed data lines.
  • Reduced warranty costs: Prevents failures caused by ESD and surge events.
  • Compact design: Enables smaller and more efficient electronic products.

Additional Details

The SM712GAA likely features a surge capability specified in terms of peak pulse power (PPP) or peak pulse current (IPP). Its capacitance will be a critical parameter for high-speed data applications, with lower values preferred. Package options may include SOT-23, SOD-323, or similar surface-mount packages.

The specific electrical characteristics, such as breakdown voltage (VBR), clamping voltage (VC), and leakage current (IR), will vary depending on the exact configuration and application. It is crucial to consult the device datasheet for detailed specifications before use.

Lynxem is known for producing TVS diodes with robust protection capabilities. The SM712GAA is designed to provide effective surge protection in a variety of applications, enhancing the reliability and performance of electronic systems.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.6278 $88.6278
2+ $85.8581 $171.7162
3+ $83.0884 $249.2652
4+ $80.3187 $321.2748
5+ $72.0108 $360.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess