EN
  • EN
  • DE

TDA19989AETC189,51

Part No TDA19989AETC189,51
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO HDMI 1.3 TRANS 64TFBGA / Video Transmitter IC I²C CEA-861B, DVI 1.0, HDCP 1.3, HDMI v1.3a, ITU656 64-TFBGA (4.5x4.5) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Function Transmitter
Applications Video Camera
Standards CEA-861B, DVI 1.0, HDCP 1.3, HDMI v1.3a, ITU656
Control Interface I²C
Voltage - Supply 1.7V ~ 1.9V
Mounting SMD (SMT)
Package / Case 64-TFBGA
Supplier Device Package 64-TFBGA (4.5x4.5)
Base Product Number TDA199
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935293509518
Standard Package 4,000
Win Source Part Number 970341-TDA19989AETC189,51
Ultra Librarian 3D Model Ultra Librarian TDA19989AETC189,51 CAD Model

Description

The TDA19989AETC189,51 is a high-performance HDMI transmitter manufactured by NXP Semiconductors, a leader in the semiconductor industry. This advanced component is designed to meet the needs of high-definition audio and video applications, providing a seamless interface between multimedia processors and displays.

Key Features

  • HDMI 1.4 Support: The device is compatible with HDMI 1.4 specifications, ensuring support for 3D video formats, an Audio Return Channel (ARC), and an Ethernet channel, allowing users to take advantage of the latest multimedia technologies.
  • High-Resolution Video: It supports video resolutions up to 4K x 2K, enabling it to deliver stunning, ultra-high-definition visuals. This makes it an ideal choice for cutting-edge entertainment systems, digital signage, and professional AV equipment.
  • Deep Color Support: With deep color support, the TDA19989AETC189,51 can handle 30-bit, 36-bit, and 48-bit color depths, providing richer and more accurate color reproduction for a more immersive viewing experience.
  • Integrated HDCP: The transmitter includes an integrated High-bandwidth Digital Content Protection (HDCP) system, allowing for the secure transmission of protected content from devices like Blu-ray players and set-top boxes.
  • Audio Versatility: It is capable of transmitting multiple audio formats, including 7.1 channels of uncompressed audio or compressed audio formats such as DTS-HD Master Audio™ and Dolby TrueHD, delivering a high-fidelity audio experience to accompany the high-quality video.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA19989AETC189,51 maintains low power consumption, making it suitable for applications where power efficiency is crucial.

Applications

The versatility of the TDA19989AETC189,51 makes it a perfect fit for a wide range of applications. It is particularly well-suited for use in:

  • Home Theater Systems
  • Gaming Consoles
  • Professional AV Systems
  • Digital Signage Solutions
  • Video Projectors
  • Computer Monitors

With its robust feature set and compliance with the latest HDMI standards, the TDA19989AETC189,51 from NXP Semiconductors is an excellent choice for manufacturers and designers looking to create high-performance, high-definition audiovisual experiences for their customers.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess