EN
  • EN
  • DE

LMS8117ADT-ADJ

Part No LMS8117ADT-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1A Low-Dropout Linear Regulator | IC REG LINEAR POS ADJ 1A TO252-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 15V
Min/Fixed Output Voltage 1.25V
Maximum Output Voltage 13.8V
Maximum Dropout Voltage 1.25V at 1A
Output Current 1A
Current - Quiescent (Iq) 5mA
Maximum Supply Current 10mA
PSRR 60 ~ 75 dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252-3
Family Part Number LMS8117
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1201973-LMS8117ADT-ADJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMS8117ADT-ADJ CAD Model

Description

Overview of Texas Instruments LMS8117ADT-ADJ

The LMS8117ADT-ADJ from Texas Instruments is a versatile, low-dropout (LDO) regulator capable of providing up to 1A of continuous output current. This adjustable version of the LMS8117 series allows users to set the output voltage from 1.25V to 10V with the use of external resistors, making it an ideal choice for a wide array of applications that require a regulated power supply.

Key Features

  • Adjustable Output Voltage: The device can be configured to deliver a custom voltage output, suitable for powering various digital and analog circuits.
  • High Output Current: With the ability to supply up to 1A, it can power many standard ICs and microcontrollers without the need for an additional heatsink.
  • Low Dropout: The LMS8117ADT-ADJ boasts a low dropout performance, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device and the connected components from damage due to excessive heat or current.
  • Stable with Low-ESR Capacitors: The regulator is stable with ceramic capacitors, which are known for their small size and reliability, making it suitable for compact and high-performance designs.

Applications

Thanks to its flexibility and robustness, the LMS8117ADT-ADJ is well-suited for a variety of applications, including:

  • Power supplies for DSPs, microcontrollers, and other digital ICs
  • Post-regulation for switching supplies
  • Battery chargers
  • Consumer electronics
  • Automotive electronics

Package and Quality

The LMS8117ADT-ADJ is offered in a TO-252 (D-Pak) package, which is designed for surface mount technology and is known for its compact footprint and excellent thermal performance. Texas Instruments' commitment to quality ensures that this LDO regulator meets the stringent requirements of industrial and commercial applications.

With its combination of adjustability, power capability, and protection features, the LMS8117ADT-ADJ is a reliable and flexible solution for a wide range of power regulation needs.

You May Also Be Interested in

Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7063 $52.9725
175+ $0.5796 $101.4300
270+ $0.5615 $151.6050
370+ $0.5434 $201.0580
480+ $0.5252 $252.0960
640+ $0.4709 $301.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 302 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess