EN
  • EN
  • DE
  • IT

CGB7003-SC/SDTR

Part No CGB7003-SC/SDTR
Manufacturer M/A-Com Technology Solutions
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1219905-CGB7003-SC/SDTR
Categories Custom Parts
Manufacturer M/A-Com Technology Solutions
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CGB7003-SC/SDTR CAD Model

Description

The CGB7003-SC/SDTR is a gallium nitride (GaN) MMIC power amplifier manufactured by M/A-Com Technology Solutions. It is designed for high-performance applications requiring substantial power and efficiency. This amplifier is typically offered in surface mount packages suitable for automated assembly.

Applications

  • Radar Systems: Used as a power amplifier stage in radar transmitters for military and civilian applications.
  • Communication Systems: Employed in high-power communication systems such as satellite communications and point-to-point microwave links.
  • Electronic Warfare (EW): Utilized in EW systems for jamming and countermeasures due to its high power output and wide bandwidth.
  • Test and Measurement Equipment: Integrated into signal generators and power amplifiers for testing and measurement applications.
  • Aerospace and Defense: Used in various aerospace and defense applications requiring robust and reliable amplification.

Features

  • GaN Technology: Leverages the high power and efficiency capabilities of Gallium Nitride (GaN) semiconductor technology.
  • High Output Power: Delivers substantial output power, enabling long-range communication and radar applications.
  • Wide Bandwidth: Operates over a broad frequency range, allowing for versatile use in different applications.
  • Surface Mount Package: Packaged for surface mount assembly, facilitating automated manufacturing processes.
  • High Efficiency: Achieves high power efficiency, reducing heat dissipation and improving overall system performance.

Benefits

  • Extended Range: High output power enables longer communication and detection ranges in radar and communication systems.
  • Improved System Performance: High efficiency reduces heat generation, contributing to more stable and reliable system operation.
  • Reduced System Size and Weight: GaN technology allows for smaller and lighter amplifier designs compared to traditional technologies.
  • Simplified Assembly: Surface mount packaging simplifies the assembly process, reducing manufacturing costs.
  • Enhanced Reliability: Robust design and GaN technology contribute to enhanced reliability and longevity in harsh operating environments.

The CGB7003-SC/SDTR is designed to operate within specific voltage and current ranges, as detailed in the manufacturer's datasheet. It typically requires external matching networks to optimize performance at the desired operating frequency. Proper thermal management is crucial to ensure reliable operation and longevity. Specifications such as gain, power-added efficiency (PAE), and noise figure can be found in the official product datasheet provided by M/A-Com Technology Solutions.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Korchip
Lowest to $0.7976
International Resistive
MELF Resistors
Need more? Email Us
NEC
Need more? Email Us
Sony
French Electronic Distributor since 1988
Need more? Email Us
Cypress Semiconductor Corp
IC MCU 32BIT 512KB FLASH 124BGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 150MHz 512KB (512K x 8) FLASH 124-VFBGA (9x9)
Lowest to $12.3117
VinTrons Technology
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 150V 5A DO214AA / Diode Schottky 150 V 5A (DC) Surface Mount DO-214AA (SMB)
Need more? Email Us
Maxim Integrated
Lowest to $12.6888

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess