EN
  • EN
  • DE
  • IT

CGB7014-SC-0G00

Part No CGB7014-SC-0G00
Manufacturer M/A-Com Technology Solutions
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description RF Amp Chip Single GP 8GHz 6V 4-Pin(3+Tab) SOT-89 Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-89
Frequency 8 GHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Channels 1
Number of Pins 4
Packaging Bulk
Power Dissipation 650 mW
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1051903-CGB7014-SC-0G00
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CGB7014-SC-0G00 CAD Model

Description

The 1051903-CGB7014-SC-0G00 is a linear amplifier instrumentation from M/A-Com Technology Solutions.

  • Frequency: 8 GHz
  • Power Dissipation: 650 mW
  • Mounting: Surface Mount
  • Case/Package: SOT-89
  • Channel: 1
  • Pins: 4
  • Maximum Operating Temperature: 85°C
  • Minimum Operating Temperature: -40°C
  • RoHS Compliant: Yes
  • Radiation Hardening: No

You May Also Be Interested in

ON Semiconductor
IC OPAMP GP 2 CIRCUIT MICRO8
Lowest to $0.4897
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.4026
Analog Devices Inc.
IC AUDIO 1 CIRCUIT 16SO
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Lowest to $1.7462
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.9537
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.1704
Texas Instruments
IC OPAMP GP 2 CIRCUIT 10VSSOP
Lowest to $0.7729
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $65.2829

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess