EN
  • EN
  • DE

ETC9-1T-5TR

Part No ETC9-1T-5TR
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (C - E)
Description Balun Transformer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mount Surface Mount
Number of Pins 5
Packaging Tape & Reel
RoHS Non-Compliant
Win Source Part Number 1028013-ETC9-1T-5TR
Categories OEM Parts(C-E)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ETC9-1T-5TR CAD Model

Description

The ETC9-1T-5TR is a high-performance Gallium Arsenide (GaAs) MMIC T/R switch designed for various wireless communication applications. Manufactured by M/A-Com Technology Solutions, this switch offers exceptional isolation, low insertion loss, and fast switching speeds, making it suitable for demanding applications in radar systems, satellite communications, and test equipment.

Applications:

  • Radar Systems: Used in phased array radar systems for transmit/receive switching.
  • Satellite Communications: Employed in satellite communication equipment for signal routing.
  • Test and Measurement Equipment: Integrated into test and measurement instruments for signal switching.
  • Wireless Communication Systems: Utilized in wireless infrastructure for signal management.
  • Defense Applications: Found in military communication and radar systems.

Features:

  • High Isolation: Provides excellent isolation between transmit and receive paths, minimizing signal leakage.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • Fast Switching Speed: Enables rapid switching between transmit and receive modes, improving system performance.
  • GaAs MMIC Technology: Offers superior performance and reliability compared to traditional silicon-based switches.
  • Compact Size: Facilitates easy integration into space-constrained applications.
  • Wideband Operation: Supports a broad frequency range, accommodating various communication standards.

Benefits:

  • Improved System Performance: Enhanced isolation and low insertion loss lead to better overall system performance.
  • Increased Signal Integrity: Minimizes signal degradation, ensuring high-quality signal transmission.
  • Reduced Power Consumption: Efficient design minimizes power consumption, extending battery life in portable devices.
  • Enhanced Reliability: GaAs technology provides high reliability and long-term stability.
  • Simplified System Design: Compact size and ease of integration simplify system design and reduce development time.

Additional Details:

The ETC9-1T-5TR operates within a specified frequency range (typically in the GHz range, but the exact range should be confirmed via the datasheet). It features a single-pole double-throw (SPDT) configuration, allowing for versatile signal routing. The switch is typically controlled by a digital logic signal, enabling easy integration with digital control systems. The package type is designed for surface mount technology (SMT), which facilitates automated assembly and enhances manufacturing efficiency. Key specifications include insertion loss (e.g., <1 dB), isolation (e.g., >30 dB), and switching speed (e.g., <10 ns). The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0227
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Bel Fuse Inc.
Lowest to $0.1640
Rockwell
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess