EN
  • EN
  • DE
  • IT

M02095G-12

Part No M02095G-12
Manufacturer M/A-Com Technology Solutions
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 1.25GBPS AMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer M/A-Com Technology Solutions
Packaging Tray
Type Modulator Driver
Data Rate 2.5Gbps
Number of Channels 1
Operating Supply Voltage 3.3V, 5V
Operating Supply Current 93mA
Current - Modulation 120mA
Current - Bias 140mA
Operating Temperature Range -40°C ~ 95°C
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Mounting SMD
Win Source Part Number 759946-M02095G-12
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian M02095G-12 CAD Model

Description

The M/A-Com Technology Solutions 759946-M02095G-12 is a modulator driver type electronic component manufactured by M/A-Com Technology Solutions.

  • Package: 32-WFQFN exposed pad
  • Mounting Type: SMD
  • Operating Temperature: -40°C ~ 95°C
  • Operating Supply Voltage: 3.3V, 5V
  • Data Rate: 2.5Gbps
  • Number of Channels: 1
  • Current Modulation: 120mA
  • Current Bias: 140mA
  • Operating Supply Current: 93mA
  • Manufacturer Package: 32-QFN (5x5)
  • Alternative Parts: MAX3711ETG+
  • Introduction Date: January 01, 2000
  • EOL Date: 2028 (Estimated)
  • Supply and Demand Status: Limited

You May Also Be Interested in

Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
2.5G BM LASER GEPON TXRX
Lowest to $12.6295
Semtech Corporation
IC LASER DRVR 4 CHAN 14.5GBPS
Need more? Email Us
Analog Devices Inc.
IC LASER DR 11.3GB 3.53V 16LFCSP / Laser Driver IC 11.3Gbps 1 Channel 3.07V ~ 3.53V 16-LFCSP-WQ (3x3)
Lowest to $28.0284
Microchip Technology
IC LASER DR 11.3125GB 3.6V 16QFN
Need more? Email Us
Maxim Integrated
SDH/SONET LASER DRIVER
Lowest to $4.5424
Maxim Integrated
2.5G BM LASER GEPON TXRX
Lowest to $13.3371
M/A-Com Technology Solutions
IC LASER DRVR 3.1GBPS
Lowest to $9.1405
Texas Instruments
IC LASER DRVR 5.5V 28UQFN
Lowest to $9.2500

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6557 $65.8026
44+ $2.9998 $131.9912
67+ $2.9067 $194.7489
92+ $2.8123 $258.7316
119+ $2.7191 $323.5729
160+ $2.4371 $389.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,513 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess