EN
  • EN
  • DE

M21404G-11

Part No M21404G-11
Manufacturer M/A-Com Technology Solutions
Catalog Linear - Video Processing
Description INTEGRATED CIRCUIT VIDEO 32QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr M/A-Com Technology Solutions
Package Bulk
Product Status Obsolete
Function Equalizer
Applications Professional Video
Standards DVB-ASI, SMPTE
Control Interface Serial
Voltage - Supply 2.5V, 3.3V
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 924729-M21404G-11
Ultra Librarian 3D Model Ultra Librarian M21404G-11 CAD Model

Description

The M21404G-11 is a linear video processing integrated circuit (IC) designed for professional video applications.

  • Package: Bulk
  • Function: Equalizer
  • Compatibility: DVB-ASI and SMPTE standards
  • Voltage Supply: 2.5V to 3.3V
  • Mounting Type: Surface Mount
  • Package/Case: 32-VFQFN exposed pad
  • Control Interface: Serially controlled
  • Product Status: Obsolete

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess