EN
  • EN
  • DE

M82805-15

Part No M82805-15
Manufacturer M/A-Com Technology Solutions
Catalog Audio Special Purpose
Description ACCESS VOICE PROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr M/A-Com Technology Solutions
Series Comcerto™ 500
Package Bulk
Product Status Obsolete
Function Voice Processing Unit (VPU)
Interface I2C, SPI, UART
Mounting Type Surface Mount
Package / Case 484-BGA
Supplier Device Package 484-FPBGA (19x19)
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 880814-M82805-15
Ultra Librarian 3D Model Ultra Librarian M82805-15 CAD Model

Description

The Comcerto™ 500 Voice Processing Unit (VPU) is an integrated circuit designed for audio special purpose applications.

  • IC Type: Audio Special Purpose
  • Function: Voice Processing Unit (VPU)
  • Interfaces: I2C, SPI, UART
  • Package: 484-BGA
  • Mounting Type: Surface Mount
  • Product Status: Obsolete
  • ECCN: OBSOLETE
  • Manufacturer: M/A-Com Technology Solutions
  • MSL Level: Vendor Undefined

You May Also Be Interested in

Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Lowest to $15.8497
Skyworks Solutions Inc.
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
STMicroelectronics
Lowest to $24.7389
Texas Instruments
Lowest to $3.4344
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess