EN
  • EN
  • DE

MA4CP101C

Part No MA4CP101C
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074651-MA4CP101C
Categories OEM Parts(M-N)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MA4CP101C CAD Model

Description

The M/A-Com Technology Solutions MA4CP101C is a broadband, 2-stage amplifier designed for a variety of applications in the 24 to 32 GHz frequency range. This amplifier is typically used in point-to-point radios, satellite communications, and test instrumentation where high gain and good linearity are required.

Applications

  • Point-to-point radios
  • Satellite communications
  • Test instrumentation
  • Radar systems
  • Millimeter wave communication systems

Features

  • High gain: Provides significant signal amplification.
  • Broadband performance: Operates efficiently over a wide frequency range.
  • Good linearity: Maintains signal integrity with low distortion.
  • Compact size: Facilitates integration into small form factor systems.
  • Surface mount package: Supports automated assembly and reduces board space.

Benefits

  • Improved signal strength: High gain enhances the signal-to-noise ratio in communication systems.
  • Versatile application: Broadband performance allows for use in a variety of frequency bands.
  • Accurate signal reproduction: Good linearity ensures minimal signal distortion.
  • Simplified integration: Compact size and surface mount package ease system design and assembly.
  • Enhanced system performance: High gain and linearity contribute to overall system efficiency and reliability.

Technical Specifications

The MA4CP101C typically provides a gain of around 16 dB over the frequency range of 24 to 32 GHz. The input and output VSWR (Voltage Standing Wave Ratio) is typically less than 2:1. The output power at 1 dB compression point (P1dB) is typically around 15 dBm. The amplifier operates from a single positive supply voltage, typically between 3V and 5V, and draws a current of approximately 80 mA. The operating temperature range is from -40°C to +85°C. It is available in a small surface mount package suitable for automated assembly. This amplifier is designed to provide reliable and high-performance signal amplification in millimeter-wave communication systems and test equipment. Its robust design and consistent performance make it a suitable choice for demanding applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess