EN
  • EN
  • DE

MA4ST320-1141T

Part No MA4ST320-1141T
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOD
Element Configuration Single
Number of Pins 2
Packaging Tape & Reel
RoHS Compliant
Win Source Part Number 1074667-MA4ST320-1141T
Categories OEM Parts(M-N)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MA4ST320-1141T CAD Model

Description

The MA4ST320-1141T is a PIN diode from M/A-Com Technology Solutions, designed for various RF and microwave applications where low insertion loss and high isolation are crucial. It's commonly utilized in switches, attenuators, and limiters. This diode offers robust performance and is suitable for demanding environments.

Applications:

  • RF Switches: Employed in SPDT (Single Pole Double Throw) and other multi-throw switch configurations.
  • Attenuators: Used in variable and fixed attenuators to control signal levels.
  • Limiters: Protects sensitive receiver components from high power signals.
  • Phase Shifters: Integrated into phase shifting networks for adjusting the phase of RF signals.
  • Radar Systems: Incorporated into transmit/receive (T/R) modules within radar systems.

Features:

  • Low Insertion Loss: Minimizes signal attenuation when the diode is in the on state.
  • High Isolation: Provides excellent signal isolation when the diode is in the off state.
  • Fast Switching Speed: Enables rapid switching between the on and off states.
  • Surface Mount Package: Facilitates easy integration into circuit boards.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation enhance signal integrity and overall system performance.
  • Increased Design Flexibility: Fast switching speed allows for dynamic control of RF signals.
  • Simplified Assembly: Surface mount package simplifies the manufacturing process and reduces board space requirements.
  • Enhanced Reliability: Robust design ensures consistent performance over a wide range of operating conditions.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental standards.

Additional Details:

The MA4ST320-1141T exhibits a low forward resistance and high reverse breakdown voltage. This diode is commonly used in telecommunications equipment, test and measurement instruments, and military applications where high performance and reliability are paramount. Proper biasing is essential for optimal performance. Consult the product datasheet for detailed electrical specifications and application notes. The surface mount package enables efficient automated assembly, improving manufacturing throughput and reducing costs.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess