EN
  • EN
  • DE
  • IT

MAAL-011186-DIE

Part No MAAL-011186-DIE
Manufacturer M/A-Com Technology Solutions
Catalog RF and Wireless >RF Power Dividers/Splitters
Description LNA,20-60GHZ,BARE DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and WirelessRF Amplifiers
Manufacturer MACOM Technology Solutions
Packaging Bulk
Part Status Active
Frequency 20GHz ~ 60GHz
P1dB 14dBm
Gain 19dB
Noise Figure 4dB
RF Type Radar
Voltage - Supply 3.5V
Current - Supply 130mA
Test Frequency 20GHz ~ 60GHz
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Ultra Librarian 3D Model Ultra Librarian MAAL-011186-DIE CAD Model

You May Also Be Interested in

Mini-Circuits
3 WAYS CORE & WIRE POWER SPLITTE
Need more? Email Us
Mini-Circuits
PWR SPLTR, 700 - 1050 MHZ, 50
Need more? Email Us
Mini-Circuits
PWR SPLTR, 1800 - 6200 MHZ, 50
Need more? Email Us
Mini-Circuits
2 WAYS PWRSPLTR, 1900 - 4200 MHZ
Need more? Email Us
Mini-Circuits
2 WAYS PWRSPLTR, 0.1 - 400 MHZ
Need more? Email Us
Mini-Circuits
PWR SPLTR CMBD / SMA ROHS
Need more? Email Us
Mini-Circuits
RF PWR DVDR 12GHZ-43.5GHZ 6TDFN
Need more? Email Us
Mini-Circuits
2 WAYS PWR SPLTR, 1 - 750 MHZ
Need more? Email Us
Mini-Circuits
4 WAYS PWRSPLTR, 5-500 MHZ, 50
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $249.4000 $249.4000
2+ $223.6000 $447.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 100 pcs
Order Increment : 100 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess