EN
  • EN
  • DE

MADP-007167-0287AT

Part No MADP-007167-0287AT
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (M - N)
Description PIN Diode Attenuator/Switch 200V 150mA 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Element Configuration Single
Max Power Dissipation 250 mW
Mount Surface Mount
Number of Pins 3
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1074761-MADP-007167-0287AT
Categories OEM Parts(M-N)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MADP-007167-0287AT CAD Model

Description

The MADP-007167-0287AT is a high-power PIN diode SPDT switch manufactured by M/A-Com Technology Solutions. It is designed for use in various RF and microwave applications, offering excellent performance characteristics and reliability.

Applications:

  • Transmit/Receive Switching: Used in radar systems and communication systems for switching between transmit and receive modes.
  • Phase Shifters: Employed in phase shifter circuits for controlling the phase of RF signals.
  • Switch Matrices: Integrated into switch matrix assemblies for signal routing and distribution.
  • RF and Microwave Test Equipment: Used in test and measurement setups requiring fast and reliable switching.
  • Military and Avionics Applications: Suitable for use in defense-related applications requiring high reliability and performance.

Features:

  • High Power Handling: Designed to handle significant RF power levels.
  • Low Insertion Loss: Minimizes signal attenuation through the switch.
  • High Isolation: Provides excellent isolation between ports, preventing signal leakage.
  • Fast Switching Speed: Enables rapid switching between different states.
  • Surface Mount Package: Facilitates easy integration into PCB designs.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation contribute to enhanced signal integrity and overall system performance.
  • Increased Reliability: Robust design ensures reliable operation in demanding environments.
  • Simplified Integration: Surface mount package simplifies assembly and reduces manufacturing costs.
  • Enhanced Design Flexibility: Versatile performance characteristics allow for use in a wide range of applications.
  • Reduced System Size: Compact package minimizes board space requirements.

Additional Details:

The MADP-007167-0287AT typically operates over a broad frequency range. Specific performance characteristics, such as insertion loss, isolation, and switching speed, vary with frequency and bias conditions. Refer to the manufacturer's datasheet for detailed specifications and application notes.

The device is constructed using high-quality materials and processes to ensure long-term reliability and performance. It is available in a surface-mount package suitable for automated assembly techniques.

Proper biasing and impedance matching are crucial for optimal performance. Consult the datasheet for recommended operating conditions and circuit design guidelines.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2046 $68.8184
9+ $14.1166 $127.0494
13+ $13.6756 $177.7828
18+ $13.2345 $238.2210
23+ $12.7932 $294.2436
31+ $11.4698 $355.5638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,680 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess