EN
  • EN
  • DE

MAFL-011015

Part No MAFL-011015
Manufacturer M/A-Com Technology Solutions
Catalog Hard To Find
Description CATV Diplex Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case module
Manufacturer M/A-Com Technology Solutions
Manufacturer Homepage www.macomtech.com
Win Source Part Number 715141-MAFL-011015
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAFL-011015 CAD Model

Description

The MAFL-011015 is a 7-channel Analog-to-Digital Converter (ADC) Bias Controller manufactured by M/A-Com Technology Solutions. This device is specifically designed to provide bias voltages and currents for multiple channels of an ADC, ensuring optimal performance and simplifying system design. It is commonly used in applications where precise and stable biasing is crucial for high-performance data acquisition.

Applications:

  • High-Speed Data Acquisition Systems: Used to bias ADCs in high-speed data acquisition systems.
  • Radar Systems: Employed in radar systems to bias ADC channels for signal processing.
  • Communication Systems: Utilized in communication systems for ADC biasing in receiver and transmitter applications.
  • Test and Measurement Equipment: Used in test and measurement equipment for precise ADC biasing.
  • Medical Imaging: Implemented in medical imaging systems for ADC biasing in image processing.

Features:

  • 7-Channel Bias Control: Provides independent bias control for seven ADC channels.
  • Precise Voltage and Current Control: Offers precise control over bias voltages and currents.
  • Low Noise Performance: Designed for low noise operation to minimize signal degradation.
  • Digital Control Interface: Features a digital control interface for easy configuration and monitoring.
  • Small Package Size: Available in a compact package for space-constrained designs.

Benefits:

  • Optimized ADC Performance: Ensures optimal ADC performance by providing precise and stable biasing.
  • Simplified System Design: Simplifies system design by integrating bias control for multiple ADC channels.
  • Reduced Component Count: Reduces component count and board space requirements.
  • Improved Signal Integrity: Improves signal integrity by minimizing noise and interference.
  • Enhanced System Reliability: Enhances system reliability by providing protection against overvoltage and overcurrent conditions.

Additional Details:

The MAFL-011015 typically features a digital control interface, such as SPI or I2C, for configuration and monitoring. The output voltage and current ranges are programmable to suit different ADC requirements. The device includes protection features such as overvoltage and overcurrent protection to prevent damage to the ADC and the bias controller itself. Proper decoupling capacitors are essential to ensure stable operation and minimize noise. It is crucial to consult the datasheet for detailed specifications, including voltage and current ranges, digital interface details, and protection features, before using this bias controller in a design. This bias controller is commonly used in applications where high-performance data acquisition and precise biasing are required.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess