EN
  • EN
  • DE

MBD3057-C18

Part No MBD3057-C18
Manufacturer M/A-Com Technology Solutions
Catalog Misc Products
Description Zero Bias Operation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830244-MBD3057-C18
Ultra Librarian 3D Model Ultra Librarian MBD3057-C18 CAD Model

Description

The MBD3057-C18 is a PIN diode designed for use in a variety of RF and microwave applications. Manufactured by M/A-Com Technology Solutions, this diode offers excellent performance characteristics for switching, attenuating, and limiting signals.

Applications

  • RF Switches: Used in SPDT, SP3T, and other multi-throw switches.
  • Attenuators: Employed in variable and fixed attenuators for signal level control.
  • Limiters: Integrated into limiter circuits to protect sensitive receiver components.
  • Phase Shifters: Used in phase shifter designs for radar and communication systems.
  • Military and Aerospace: Deployed in radar systems, communication equipment, and electronic warfare applications.
  • Test and Measurement Equipment: Utilized in signal generators, spectrum analyzers, and network analyzers.

Features

  • Low Insertion Loss: Minimizes signal attenuation when the diode is in the on-state.
  • High Isolation: Provides excellent signal isolation when the diode is in the off-state.
  • Fast Switching Speed: Enables rapid switching between on and off states.
  • Low Capacitance: Reduces capacitive loading in high-frequency circuits.
  • High Power Handling: Capable of handling significant RF power levels.
  • Surface Mount Package: Facilitates easy assembly and integration into PCB designs.

Benefits

  • Improved System Performance: Enhances the overall performance of RF and microwave systems through efficient signal control.
  • Enhanced Signal Integrity: Maintains signal quality by minimizing distortion and unwanted reflections.
  • Increased Reliability: Robust design ensures reliable operation in demanding environments.
  • Reduced Size and Weight: Compact surface mount package allows for miniaturization of electronic devices.
  • Simplified Design: Easy to integrate into various circuit designs due to its standard package and well-defined characteristics.
  • Cost-Effective Solution: Provides a cost-competitive solution for signal control in diverse applications.

Additional Details

The MBD3057-C18 features a silicon PIN structure that provides a low series resistance and a low junction capacitance. This combination enables high-speed switching and excellent isolation characteristics. The diode is typically biased using a DC voltage or current to control its on/off state. The device is available in a surface mount package, which simplifies assembly and allows for high-density circuit designs. The MBD3057-C18 is designed to meet stringent reliability requirements and is suitable for use in demanding applications such as military radar and aerospace communication systems. Its electrical specifications include parameters such as forward voltage, reverse current, and total capacitance, all of which are carefully controlled to ensure consistent performance. It is commonly used in attenuators that require precise control of signal levels, and in limiters designed to protect sensitive components from overvoltage conditions. The diode's performance characteristics are generally specified over a range of frequencies, and its S-parameters are often available to facilitate accurate circuit simulation.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess