EN
  • EN
  • DE

PH1214-4M

Part No PH1214-4M
Manufacturer M/A-Com Technology Solutions
Catalog Custom Parts (N - R)
Description Rf Power Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1218894-PH1214-4M
Categories Custom Parts
Manufacturer M/A-Com Technology Solutions
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PH1214-4M CAD Model

Description

The PH1214-4M is a high-power pulsed amplifier designed for radar applications in the 1.2 to 1.4 GHz frequency range. Manufactured by M/A-Com Technology Solutions, it utilizes advanced semiconductor technology to deliver high power and efficiency while maintaining excellent pulse fidelity. It's often used in systems requiring reliable and consistent performance under demanding conditions.

Applications

  • Air traffic control radar systems
  • Weather radar systems
  • Military radar systems
  • Industrial radar applications (e.g., level sensing, material handling)
  • Medical radar imaging

Features

  • High Output Power: Delivers substantial pulsed output power in the 1.2-1.4 GHz band, usually specified in kilowatts.
  • High Efficiency: Operates with high efficiency, minimizing power consumption and heat dissipation.
  • Pulsed Operation: Designed specifically for pulsed radar applications, offering optimized performance for short-duration pulses.
  • Solid-State Design: Provides improved reliability and longevity compared to vacuum tube amplifiers.
  • Compact Size: Offers a relatively small footprint for easy integration into radar systems.
  • Robust Construction: Built to withstand harsh environmental conditions typically encountered in radar installations.

Benefits

  • Improved Radar Performance: Enhances radar range and accuracy due to its high output power.
  • Reduced Operating Costs: High efficiency minimizes power consumption and associated energy costs.
  • Increased System Reliability: Solid-state design improves reliability and reduces maintenance requirements.
  • Simplified Integration: Compact size and standardized interfaces simplify integration into existing radar systems.
  • Enhanced Pulse Fidelity: Delivers clean and accurate pulses, improving radar signal processing capabilities.

Additional Details

The PH1214-4M typically uses GaN (Gallium Nitride) or LDMOS (Laterally Diffused Metal-Oxide-Semiconductor) technology to achieve its high power and efficiency. It requires a well-regulated power supply and appropriate heat sinking to ensure stable operation. Key specifications include peak output power, pulse width, duty cycle, gain, and operating voltage. Detailed performance characteristics and application notes are provided in the device datasheet.

You May Also Be Interested in

Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
NANYA
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
New Japan Radio
Lowest to $1.3063
Richtek USA Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
PLX
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess