EN
  • EN
  • DE

SW-259PIN

Part No SW-259PIN
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
ELV Non-Compliant
Lead Free Contains Lead
Number of Pins 8
RoHS Non-Compliant
Throw Configuration SPST
Win Source Part Number 1097428-SW-259PIN
Categories OEM Parts( S )
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SW-259PIN CAD Model

Description

The SW-259PIN is a PIN diode switch manufactured by M/A-Com Technology Solutions. This switch is designed for various high-frequency applications, providing fast and reliable switching performance. It is commonly used in communication systems, radar systems, and test equipment where precise control of RF signals is required.

Applications

  • Radar Systems: Used for switching signals in radar transceivers.
  • Communication Systems: Integrated into RF switches for signal routing.
  • Test Equipment: Employed in automated test systems for switching signals.
  • Electronic Warfare: Applied in electronic warfare systems for signal control.
  • Microwave Systems: Utilized in microwave circuits for signal selection.

Features

  • PIN Diode Technology: Offers fast and efficient switching.
  • Low Insertion Loss: Minimizes signal attenuation.
  • High Isolation: Provides excellent signal isolation.
  • Fast Switching Speed: Enables rapid switching operations.
  • Compact Package: Allows for integration into small form factor designs.

Benefits

  • Improved Signal Integrity: Maintains signal quality with low insertion loss.
  • Reduced Signal Leakage: High isolation prevents unwanted signal coupling.
  • Enhanced System Performance: Fast switching speeds improve overall system responsiveness.
  • Space Savings: Compact package enables dense circuit designs.
  • Reliable Operation: PIN diode technology ensures consistent and dependable performance.

Additional Details

The SW-259PIN typically exhibits low insertion loss (e.g., less than 0.5 dB) and high isolation (e.g., greater than 30 dB) over a wide frequency range, typically from 10 MHz to several GHz. It boasts a fast switching speed, often in the nanosecond range, making it suitable for high-speed applications. The device is usually packaged in a surface-mount package, simplifying assembly onto printed circuit boards.

When using the SW-259PIN, it's important to provide proper biasing to the PIN diodes to achieve the desired switching performance. A negative bias voltage is usually applied to turn the switch OFF, while a positive bias voltage or zero bias turns the switch ON. The switching speed and isolation characteristics depend on the bias current and the diode parameters. The component is sensitive to electrostatic discharge (ESD), and appropriate ESD protection measures should be taken during handling and assembly.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess