EN
  • EN
  • DE

XB1014-QT

Part No XB1014-QT
Manufacturer M/A-Com Technology Solutions
Catalog Misc Products
Description Buffer Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842592-XB1014-QT
Ultra Librarian 3D Model Ultra Librarian XB1014-QT CAD Model

Description

The XB1014-QT is a GaAs MMIC (Monolithic Microwave Integrated Circuit) manufactured by M/A-Com Technology Solutions. It's designed primarily for use in radar, communication, and electronic warfare applications, functioning as a broadband amplifier.

Applications

  • Radar Systems: Used as a gain stage in radar receivers and transmitters to amplify weak signals or boost transmit power.
  • Communication Systems: Employed in microwave communication links to amplify signals in base stations and satellite communications.
  • Electronic Warfare (EW): Utilized in EW systems for signal amplification in jamming and detection equipment.
  • Test and Measurement Equipment: Incorporated into signal generators and spectrum analyzers for accurate signal amplification.
  • Military Applications: Used in various defense systems requiring high-performance amplification.

Features

  • Frequency Range: Wideband operation, typically covering several GHz (e.g., 6-18 GHz, though specific ranges vary based on exact configuration).
  • Gain: High gain amplification to boost signal strength.
  • Output Power: Provides sufficient output power to drive subsequent stages in the system.
  • Low Noise Figure: Minimizes noise contribution to the system, ensuring high signal integrity.
  • Small Size: Compact MMIC design for integration into space-constrained applications.
  • Bias Voltage: Operates on a standard DC bias voltage.

Benefits

  • High Performance: Delivers high gain and low noise, essential for sensitive receiver applications.
  • Broadband Operation: Wide frequency range allows for use in various applications without requiring redesign.
  • Compact Design: Small size enables integration into compact and portable devices.
  • Reliability: GaAs technology provides high reliability and performance in demanding environments.
  • Simplified Integration: Easy to integrate into existing systems due to its MMIC design.

The XB1014-QT offers excellent gain flatness over its frequency range, ensuring consistent performance. This device features internal matching circuits to simplify system integration and reduce external component count. The robust design makes it suitable for use in harsh environments. It is available in a surface mount package for easy assembly. M/A-Com's extensive experience in microwave technology ensures that this amplifier provides reliable and consistent performance.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.7463 $81.4926
3+ $33.4329 $100.2987
5+ $32.3881 $161.9405
7+ $31.3433 $219.4031
9+ $30.2986 $272.6874
12+ $27.1642 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 197 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess