EN
  • EN
  • DE

CG2H40010P

Part No CG2H40010P
Manufacturer MACOM Technology Solutions
Catalog Transistors - FETs, MOSFETs - RF
Description RF MOSFET HEMT 28V 440196
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Technology HEMT
Frequency 8GHz
Gain 16.7dB
Voltage - Test 28 V
Current - Test 200 mA
Power - Output 10W
Voltage - Rated 120 V
Mounting Type Surface Mount
Package / Case 440196
Supplier Device Package 440196;5;9;7;10;8;3;4;2;1;1603;3841;4704;516;51;1514;2032;600039;600055;375;600026;448;2251;600047;238;1465;150;278;3157;1727;954;568;488;2312;20;2156;600057;863;497;4775;264;3140;818;0;5127;35455;11271;83563;5858;58;11291;2206;34977;20899;23058;42419;55;13047;4138;62;61;3;792;2;243;250;4;1;17;6;0;2;4;7;1;1;494981;344570;631007;732389;826778;575896;459780;831985;354110;354536;719647;364056;364057;364058;374880;377049;386431;121936;121938;121941;203631;1;341768;732391;341927;378999;379000;385103;416014;39494;39499;39500;39501;39505;39510;39520;39524;39532;39542;39549;39551;120334;464486;120576;120579;120581;494621;677769;480894;120596;467090;464487;61042;754505;61045;61047;61048;61050;61051;480198;168345;755218;758804;73750;467096;89038;163302;163304;161614;165556;184211;184217;184218;184220;184223;184226;184231;184234;184235;184241;755219;212287;212319;222107;495503;495504;262937;287368;288214;287775;68967;68979;68989;507454;69010;72193;85070;86599;90086;91618;100399;100420;111501;140510;552821;147811;148279;148524;150610;151206;182367;200841;213330;213342;213348;213355;213379;217192;217194;217569;219771;221299;221325;222764;222766;223073;223895;697862;453058;223909;223911;236854;236860;236868;236874;459847;239410;240198;430715;247482;255923;449661;255939;817016;255942;534890;258214;258246;273011;273014;273015;467611;273023;273026;273032;273039;273493;274588;816431;274611;274612;275095;275233;275270;275343;275344;275349;714400;276055;276089;276744;276746;276791;277772;758079;278451;754507;278647;278719;279996;280418;280478;286285;286876;288591;288595;290122;290827;291138;291176;291672;480197;291874;291995;292294;292344;292835;292846;293556;293577;299188;299190;704636;299203;299211;299443;300323;300361;300690;300693;300797;300865;301682;301733;301803;302390;302969;302970;302971;302972;302974;120173;120192;41532;41763;41764;41690;42625;43129;48477;48479;743751;48488;46307;50981;50982;52890;665515;52235;52134;52136;95835;52512;52620;55193;467580;53764;54665;57498;57499;57505;59288;552820;60979;60980;60985;60986;429098;60993;480199;60999;59765;59769;59770;59772;59773;59775;59952;59953;60210;60754;60755;60756;60759;60761;60762;62779;61856;61957;61958;61959;480196;758078;455430;62033;62377;62622;62717;168021;168030;168033;168047;123016;123108;123193;125118;125124;124176;124178;124179;124180;124182;831528;124322;124501;124763;124764;124868;126762;128513;128515;128516;128520;128523;128531;492859;127633;128461;129922;129966;129217;129459;129785;129850;433890;129828;131681;131686;131688;131698;757605;131432;131519;133454;133455;132677;132777;714399;132778;831077;132871;133128;133339;133399;134647;134648;134649;134650;134651;134652;134654;657242;137302;137303;137304;137305;202000;202005;171912;171914;172956;174009;174010;174011;174012;693622;174998;175000;176168;175847;177295;758077;177296;743752;178304;757545;759820;467147;490128;227663;227678;207480;741879;248461;231408;232925;233367;266652;266659;280874;272067;294141;283526;73361;87099;96913;103030;103031;116093;142888;158653;161180;159820;165456;214691;1;209290;266469;266486;251082;252492;253019;485768;280816;269993;271338;271340;293942;293948;283522;283989;284439;285042;305004;296819;297351;297680;297925;73209;65258;65599;65858;66161;66162;66364;66540;80004;75479;75973;76207;76208;76385;76616;76738;87005;81370;81528;81698;81854;82134;92227;92245;88470;88778;88897;89083;89273;89400;89507;89620;96812;93085;93223;93339;93456;93603;93783;93923;94035;94136;102953;102990;102992;98175;98292;98393;98488;98610;98838;99008;99143;99249;107831;104304;104410;104530;104623;104780;104979;105117;105224;105320;112314;109346;709983;109444;109402;109525;109597;109782;109946;110115;494665;11021
Ultra Librarian 3D Model Ultra Librarian CG2H40010P CAD Model

Description

NULL

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess