EN
  • EN
  • DE

MAFL-011077

Part No MAFL-011077
Manufacturer MACOM Technology Solutions
Catalog RF Multiplexers
Description RF DIPLEXER 85/102MHZ SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type Diplexer
Frequency Bands (Low / High) 5MHz ~ 85MHz / 102MHz ~ 1.218GHz
Return Loss (Low Band / High Band) 24.0dB / 24.0dB
Mounting Type Surface Mount
Package / Case 20-SMD, No Lead
Ultra Librarian 3D Model Ultra Librarian MAFL-011077 CAD Model

Description

NULL

You May Also Be Interested in

Pulse
2012 2.4/5GHZ DPX TYPEHG
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEHM
Need more? Email Us
Pulse
2012 1.575/2.4/5GHZ TPX TYPEJA
Need more? Email Us
Pulse
2012 0.7-0.9GHZ, 1.71-2.69GGHZ D
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEGQ
Need more? Email Us
Pulse
2012 1710-1880/2500-2690MHZ DPX
Need more? Email Us
Pulse
RF DIPLEXER 2.45/5.425GHZ 0805
Need more? Email Us
Pulse
2012 1.575/2.4/5GHZ TPX TYPEJB
Need more? Email Us
Pulse
1608 LTE CPL TYPEKH
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess