EN
  • EN
  • DE

MASW-011052-14220G

Part No MASW-011052-14220G
Manufacturer MACOM Technology Solutions
Catalog RF Switches
Description IC RF SWITCH 18GHZ DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Obsolete
RF Type General Purpose
Frequency Range 2GHz ~ 18GHz
Insertion Loss 1.2dB
Test Frequency 2GHz
IIP3 40dBm
Impedance 50Ohm
Voltage - Supply 5V
Operating Temperature -65°C ~ 125°C
Package / Case Die
Supplier Device Package Die
Ultra Librarian 3D Model Ultra Librarian MASW-011052-14220G CAD Model

Description

NULL

You May Also Be Interested in

CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess