EN
  • EN
  • DE

MBI5050GF ROHS

Part No MBI5050GF ROHS
Manufacturer Macroblock
Catalog OEM Parts (M - N)
Description MBI-5040GF, Integrated Circuit 16-bit PWM LED driver, 12/16-bit color depth PWM control, SOP24-300-1.00, 38pcs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971940-MBI5050GF ROHS
Categories OEM Parts(M-N)
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBI5050GF ROHS CAD Model

Description

The MBI5050GF ROHS is a precision constant current LED driver manufactured by Macroblock. It is designed for LED display applications, particularly for driving LED matrices and panels with high uniformity and accuracy. The 'ROHS' designation indicates compliance with the Restriction of Hazardous Substances directive, ensuring environmental friendliness.

Applications:

  • LED Displays: Used in indoor and outdoor LED displays for advertising, information boards, and video walls.
  • LED Signage: Employed in electronic signs and message boards for commercial and industrial applications.
  • Architectural Lighting: Integrated into dynamic lighting systems for building facades and decorative lighting.
  • Stage Lighting: Utilized in LED-based stage lighting fixtures for theaters, concerts, and events.
  • Backlighting: Found in LCD backlights and LED backlights for monitors and televisions.

Features:

  • Precision Constant Current Output: Ensures uniform brightness across all LEDs in the display.
  • High Refresh Rate: Supports high refresh rates for flicker-free display performance.
  • Built-in Error Detection: Detects and reports LED open-circuit and short-circuit conditions.
  • PWM Grayscale Control: Enables precise control of LED brightness levels.
  • RoHS Compliant: Meets environmental regulations for hazardous substance restrictions.

Benefits:

  • Improved Display Quality: Uniform brightness and flicker-free performance enhance the visual experience.
  • Increased System Reliability: Error detection helps prevent display failures and reduces maintenance costs.
  • Precise Brightness Control: PWM grayscale control allows for accurate color and brightness adjustments.
  • Energy Efficiency: Optimized driver design minimizes power consumption.
  • Environmental Friendliness: RoHS compliance ensures environmentally responsible manufacturing.

Technical Specifications:

The MBI5050GF ROHS features a specific number of output channels (e.g., 16 channels). Each channel can typically drive LEDs with a constant current range, specified in milliamperes (mA). The supply voltage range is defined in the Macroblock datasheet. The driver supports a PWM frequency for grayscale control. The error detection features can identify open or short circuits. The package type and operating temperature range are also crucial specifications.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess