EN
  • EN
  • DE

KH25L3205DM2C-12G

Part No KH25L3205DM2C-12G
Manufacturer Macronix
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macronix
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826796-KH25L3205DM2C-12G
Ultra Librarian 3D Model Ultra Librarian KH25L3205DM2C-12G CAD Model

Description

The KH25L3205DM2C-12G is a 32M-bit Serial Flash memory device manufactured by Macronix. This SPI NOR flash memory offers a combination of high performance, low power consumption, and small package size, making it suitable for a variety of embedded applications.

Applications:

  • Embedded Systems: Storing boot code, configuration data, and application code in embedded systems.
  • Consumer Electronics: Used in devices like TVs, DVD players, and set-top boxes for storing firmware.
  • Networking Equipment: Storing firmware in routers, switches, and other networking devices.
  • Industrial Control: Storing program code and calibration data in industrial control systems.
  • BIOS Storage: Storing the BIOS firmware in PCs and laptops.

Features:

  • 32M-bit (4M-byte) Memory: Provides ample storage for firmware and data.
  • Serial Peripheral Interface (SPI): Standard SPI interface for easy integration with microcontrollers.
  • Single 2.7V to 3.6V Power Supply: Operates over a wide voltage range, making it suitable for various power environments.
  • Low Power Consumption: Minimizes energy usage in battery-powered applications.
  • Fast Read/Write Times: Enables quick data access and programming.
  • Small Package: Compact package for space-constrained applications.
  • Write Protection: Hardware and software write protection features to prevent accidental data corruption.
  • Endurance: Designed for a high number of program/erase cycles ensuring long-term reliability.

Benefits:

  • Reliable Storage: Provides dependable storage for critical data and firmware.
  • Easy Integration: SPI interface simplifies integration with various microcontrollers and processors.
  • Low Power Consumption: Extends battery life in portable devices.
  • Compact Size: Suitable for space-limited applications.
  • Data Protection: Prevents accidental data corruption with write protection features.

Additional Details:

The Macronix KH25L3205DM2C-12G is typically available in a standard small outline integrated circuit (SOIC) or WSON package. The operating temperature range is usually between -40°C to +85°C, making it suitable for industrial applications. Consult the Macronix datasheet for detailed specifications, including timing characteristics, electrical parameters, and packaging information.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3594 $50.3160
340+ $0.2949 $100.2660
530+ $0.2857 $151.4210
725+ $0.2765 $200.4625
940+ $0.2673 $251.2620
1,255+ $0.2396 $300.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,221 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess