EN
  • EN
  • DE

MX25L4005M2C-15G

Part No MX25L4005M2C-15G
Manufacturer Macronix
Description 4M-BIT [x 1] CMOS SERIAL FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Macronix
Win Source Part Number 1228785-MX25L4005M2C-15G
Manufacturer Homepage www.macronix.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX25L4005M2C-15G CAD Model

Description

The MX25L4005M2C-15G is a 4M-bit Serial Flash memory manufactured by Macronix. It is a CMOS Flash memory device, organized as 512K bytes. This device features a serial peripheral interface (SPI) and single I/O. Its primary function is to provide non-volatile storage for code and data in a wide range of electronic devices.

Applications:

  • Embedded Systems: Stores firmware and configuration data for microcontrollers and other embedded systems.
  • Consumer Electronics: Used in devices such as set-top boxes, digital cameras, and audio players for storing boot code, configuration settings, and user data.
  • Networking Equipment: Stores boot code and configuration data for routers, switches, and other networking devices.
  • Industrial Control Systems: Used in industrial equipment for storing program code, calibration data, and other critical information.
  • IoT (Internet of Things) Devices: Provides non-volatile storage for data and code in connected devices.

Features:

  • 4M-bit (512K-byte) Flash Memory: Provides ample storage for code and data.
  • Serial Peripheral Interface (SPI): Uses a simple SPI interface for easy connection to microcontrollers.
  • Single I/O: Simplified interface for reduced pin count and easier integration.
  • Uniform Sector/Block Erase: Allows for flexible memory management and efficient data updates.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Wide Voltage Range: Operates over a broad voltage range, providing flexibility in power supply design.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • High Performance: Offers fast read and write speeds for quick data access and updates.
  • Cost-Effective: Provides a cost-effective solution for non-volatile storage.
  • Small Footprint: Available in small packages for space-constrained applications.
  • Easy Integration: Simple SPI interface simplifies integration with microcontrollers and other host devices.

The MX25L4005M2C-15G operates at a frequency of 15 MHz. The 'G' at the end of the part number typically signifies RoHS compliance. For specific technical details such as operating voltage range, erase/program cycles, and data retention characteristics, refer to the Macronix datasheet.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess