EN
  • EN
  • DE
  • IT

MX25L51245GZ2I-08G

Part No MX25L51245GZ2I-08G
Manufacturer Macronix
Catalog Flash
Description IC FLASH 512MBIT SPI/QUAD 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O, QPI, DTR 8-WSON (8x6)
Manufacturer Macronix
Series MXSMIO™
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-WSON (8x6)
Family Name MX25L51245
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Other Part Number 1092-1247, 6725F-0872Z08IYA999, 6725F-087Z08IYA999, 6725F-087Z08IYAB99, MX25L51245GZ2I-08G-ND
Quantity per package 480
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844838-MX25L51245GZ2I-08G
Ultra Librarian 3D Model Ultra Librarian MX25L51245GZ2I-08G CAD Model

Description

The Macronix MX25L51245GZ2I-08G is a FLASH - NOR Memory IC with a capacity of 512Mb (64M x 8).

  • Capacity: 512Mb (64M x 8)
  • Interface: SPI - Quad I/O, QPI, DTR
  • Package: 8-WSON (8x6)
  • Series: MXSMIO™
  • Operating Temperature Range: -40°C ~ 85°C (TA)
  • Supply: Limited
  • Quantity per Package: 480
  • Estimated Production Lead Time: 27 weeks
  • Family: MX25L51245
  • ECCN: 3A991B1A
  • REACH: REACH unaffected
  • Category: Integrated Circuits (ICs)
  • Popularity: Widely used

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.7549
GigaDevice Semiconductor
IC FLASH 128MB SPI/QUAD/I/O 8SOP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 7 ns 8-SOP
Lowest to $1.1880
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $9.1405
Micron Technology Inc.
NOR Flash Serial-SPI 3V 8Mbit 8M x 1bit 8ns 8-Pin SOIC N
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $8.1493
Cypress Semiconductor Corp
1M X 16 Flash 3V Prom 100 Ns PBGA48
Lowest to $7.3127

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5264 $61.5792
6+ $16.8422 $101.0532
10+ $16.3158 $163.1580
13+ $15.7895 $205.2635
17+ $15.2632 $259.4744
22+ $13.6843 $301.0546
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess