EN
  • EN
  • DE

MX25L8005ZNI-12G-H

Part No MX25L8005ZNI-12G-H
Manufacturer Macronix
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 913
Reference case SOP8
Manufacturer Macronix
Manufacturer Homepage www.macronix.com
Win Source Part Number 755264-MX25L8005ZNI-12G-H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MX25L8005ZNI-12G-H CAD Model

Description

The MX25L8005ZNI-12G-H is an 8 Mbit Serial NOR Flash memory manufactured by Macronix. It's designed for a wide range of applications requiring non-volatile memory storage, including embedded systems, industrial control, and consumer electronics. The device supports standard SPI (Serial Peripheral Interface) for easy integration with microcontrollers and processors.

Applications

  • Embedded Systems: Storage for firmware, boot code, and configuration data.
  • Industrial Control: Program and data storage for industrial equipment.
  • Consumer Electronics: Used in set-top boxes, TVs, and other devices for storing user settings and application code.
  • Networking Devices: Storage for network configurations and firmware updates.
  • IoT Devices: Firmware and data storage in connected devices.

Features

  • 8 Mbit (1MB) Capacity: Provides ample storage for code and data.
  • Standard SPI Interface: Supports standard SPI modes for easy interfacing with microcontrollers.
  • Wide Voltage Range: Operates over a broad voltage range, typically 2.7V to 3.6V.
  • High-Performance: Offers fast read, write, and erase operations.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy Integration: Standard SPI interface simplifies integration with a wide range of microcontrollers and processors.
  • Reliable Performance: Offers robust and reliable data storage.
  • Fast Operation: High-speed read and write operations enable quick data access.
  • Compact Size: Small package size makes it suitable for space-limited applications.

Additional Details

The MX25L8005ZNI-12G-H operates using the Serial Peripheral Interface (SPI) for communication. The SPI interface consists of four pins: Serial Clock (SCK), Master In Slave Out (MISO), Master Out Slave In (MOSI), and Chip Select (CS). Data is transferred serially between the host and the flash memory. The device supports various SPI modes, allowing for flexibility in interfacing with different microcontrollers. The flash memory is organized into sectors and blocks, which can be individually erased and programmed. Write protection features are included to prevent accidental data modification or erasure. The device's high-performance capabilities ensure fast read, write, and erase operations, which are essential for many embedded applications. Proper circuit design, including decoupling capacitors and impedance matching, is important for ensuring reliable performance. The MX25L8005ZNI-12G-H is available in various package options, including SOIC and WSON, to suit different application requirements.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess