EN
  • EN
  • DE

MX25V4035FM1ITR

Part No MX25V4035FM1ITR
Manufacturer Macronix
Catalog OEM Parts (M - N)
Description FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 108MHz 8-SOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993586-MX25V4035FM1ITR
Categories OEM Parts(M-N)
Manufacturer Macronix
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX25V4035FM1ITR CAD Model

Description

The MX25V4035FM1ITR is a 4Mb (512Kb x 8) Serial NOR Flash memory device manufactured by Macronix. This memory device is designed for a wide range of applications that require non-volatile storage with a serial interface. It combines high performance, low power consumption, and a compact package, making it suitable for embedded systems, IoT devices, and other portable applications.

Applications:

  • Embedded systems firmware storage
  • IoT devices data logging
  • Wearable devices
  • Consumer electronics
  • Industrial control systems
  • Networking equipment
  • Set-top boxes

Features:

  • 4Mb (512Kb x 8) memory organization
  • Serial Peripheral Interface (SPI)
  • Standard, Dual, and Quad SPI modes
  • Wide voltage range (2.7V to 3.6V)
  • Low power consumption
  • Small outline integrated circuit (SOIC) package
  • Sector/Block Erase capability
  • Write Protection

Benefits:

  • Non-volatile storage for critical data and firmware
  • Flexible serial interface for easy integration with microcontrollers
  • High data transfer rates with Dual and Quad SPI modes
  • Suitable for battery-powered applications due to low power consumption
  • Compact size for space-constrained designs
  • Secure data storage with Write Protection features

Additional Details:

The MX25V4035FM1ITR uses a Serial Peripheral Interface (SPI) to communicate with a host microcontroller, supporting Standard SPI, Dual SPI, and Quad SPI modes. The Dual and Quad SPI modes allow for higher data transfer rates, improving system performance. The device operates within a voltage range of 2.7V to 3.6V, making it suitable for various power supply configurations. It features low power consumption in both active and standby modes, contributing to extended battery life in portable applications.

The device offers sector and block erase capabilities, allowing for efficient memory management. The write protection feature prevents accidental data modification, ensuring data integrity. The small outline integrated circuit (SOIC) package allows for easy integration into space-constrained designs. This flash memory device is a reliable and versatile solution for applications requiring non-volatile data storage with a serial interface. Consult the Macronix datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6603 $52.8240
165+ $0.6186 $102.0690
255+ $0.5977 $152.4135
360+ $0.5559 $200.1240
470+ $0.5350 $251.4500
585+ $0.5141 $300.7485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,130 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess