EN
  • EN
  • DE

MX29GL256EHT21-90Q

Part No MX29GL256EHT21-90Q
Manufacturer Macronix
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024824-MX29GL256EHT21-90Q
Categories OEM Parts(M-N)
Manufacturer Macronix
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX29GL256EHT21-90Q CAD Model

Description

The MX29GL256EHT2I-90Q is a 256 Mbit (32MB) NOR Flash Memory device manufactured by Macronix. It is designed for high-performance applications requiring fast read access and reliable data storage.

Applications:

  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Automotive electronics
  • Storage of boot code, operating systems, and application code

Features:

  • Density: 256 Mbit (32MB)
  • Interface: Parallel
  • Access Time: 90 ns
  • Supply Voltage: 3V
  • Operating Temperature: -40°C to +85°C (Industrial Grade)
  • Package: TSOP48
  • Sector Erase
  • Chip Erase
  • Uniform Sector Architecture

Benefits:

  • High Performance: Fast access time enables quick data retrieval and program execution.
  • Large Capacity: 256 Mbit density provides ample storage space for embedded applications.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Wide Operating Temperature Range: Operates reliably in industrial temperature environments.
  • Flexible Erase Options: Sector and Chip Erase capabilities allow for efficient memory management.

Additional Details:

The MX29GL256EHT2I-90Q features a uniform sector architecture, which simplifies memory management and allows for efficient allocation of memory space. The device supports both sector and chip erase operations. The fast access time ensures quick retrieval of data, making it suitable for high-performance applications. It is commonly used to store boot code, operating systems, and application code in embedded systems.

The parallel interface allows for high-speed data transfer rates. The device is designed for reliable operation in demanding environments and meets the requirements of various industrial and automotive applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0909 $53.1817
30+ $3.3567 $100.7010
47+ $3.2518 $152.8346
64+ $3.1469 $201.4016
83+ $3.0420 $252.4860
110+ $2.7273 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess