The MX29LV160ABTC-70 is a 16-Megabit Flash memory device organized as 2M x 8 or 1M x 16. It is manufactured by Macronix and features a 70ns access time. This device is designed for systems needing non-volatile storage for code and data, especially in applications requiring fast read access and in-system programmability.
Applications
- Embedded systems requiring in-system programming
- Networking equipment (e.g., routers, switches)
- Industrial control systems
- Consumer electronics (e.g., set-top boxes, gaming consoles)
- Automotive electronics
Features
- 16 Megabit (2M x 8 / 1M x 16) organization
- 70 ns access time
- Single 3.0V read and write operations
- Sector Erase Architecture: Uniform sector size for flexible memory management
- Program/Erase Suspend/Resume: Allows interruption of program/erase operations for higher system responsiveness
- Common Flash Interface (CFI): Provides device information for easy integration
- Top boot sector configuration
Benefits
- Fast Read Access: 70ns access time ensures quick execution of code and retrieval of data.
- In-System Programmability: Simplifies firmware updates and allows for flexible product customization.
- Low Voltage Operation: Reduces power consumption, making it suitable for portable and battery-powered applications.
- Sector Erase: Enables efficient memory management by allowing selective erasure of memory blocks.
- High Reliability: Provides robust data retention and endurance for long-term storage.
The MX29LV160ABTC-70 provides a reliable and efficient solution for non-volatile memory storage. Its fast access time and in-system programmability make it ideal for embedded systems where firmware updates are required. The uniform sector erase architecture and CFI support simplify integration and memory management. This device is commonly used in networking, industrial, and consumer applications requiring durable and reprogrammable storage. The device operates across a wide temperature range, enhancing its suitability for industrial and automotive environments.