The MX29LV320ATTC-70 is a 32-Megabit (4M x 8 or 2M x 16) CMOS Single Voltage Flash Memory manufactured by Macronix. It's designed for a wide range of embedded systems and storage applications.
Applications
- Embedded Systems
- Industrial Control
- Networking Equipment
- Consumer Electronics
- Data Storage
Features
- 32-Megabit Density
- Single 3.0V Read and Write Operations
- Sector Architecture
- Page Mode Operation
- Fast Access Time (70ns)
- Low Power Consumption
- Automatic Write Protection
- Common Flash Interface (CFI)
- TSOP Package
Benefits
- Large storage capacity for program and data storage.
- Simplified system design with single 3.0V operation.
- Flexible memory management with sector architecture.
- Fast program and erase times with page mode operation.
- Quick data access with 70ns access time.
- Extended battery life with low power consumption.
- Data protection with automatic write protection.
- Easy device identification and configuration with CFI.
Additional Details
The MX29LV320ATTC-70 operates from a single 3.0V power supply. It has a specified access time of 70ns. The flash memory is organized into sectors, allowing for flexible memory management. The page mode operation accelerates programming and erasing operations. The device incorporates automatic write protection mechanisms to prevent accidental data corruption. It adheres to the Common Flash Interface (CFI) standard, enabling easy device identification and configuration. The MX29LV320ATTC-70 is typically available in a TSOP (Thin Small Outline Package). The operating temperature range is typically from -40°C to +85°C. It's commonly used for storing firmware, configuration data, and other non-volatile information in embedded systems.
This device provides a reliable and cost-effective storage solution for various applications. The single voltage operation simplifies system design, while the sector architecture allows for efficient memory utilization. The fast access time and low power consumption contribute to improved system performance and longer battery life. The MX29LV320ATTC-70's automatic write protection feature ensures data integrity, making it a robust choice for critical applications. The device is well-suited for use in industrial controls, networking equipment, and consumer electronics.