EN
  • EN
  • DE

MX29LV320CBXEI-90G

Part No MX29LV320CBXEI-90G
Manufacturer Macronix
Description 32M-BIT [4M x 8 / 2M x 16] SINGLE VOLTAGE 3V ONLY FLASH MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Macronix
Win Source Part Number 1228933-MX29LV320CBXEI-90G
Manufacturer Homepage www.macronix.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX29LV320CBXEI-90G CAD Model

Description

The MX29LV320CBXEI-90G is a 32-Megabit Flash Memory device organized as 4M x 8 or 2M x 16. It features a 3.0V supply voltage and is designed for high-performance, low-power applications. This memory is commonly used in embedded systems, handheld devices, and other applications requiring non-volatile storage.

Applications

  • Embedded systems
  • Handheld devices
  • Networking equipment
  • Set-top boxes
  • Industrial control systems

Features

  • 32-Megabit (4M x 8/2M x 16)
  • 3.0V Single Supply Operation
  • Sector Erase Architecture
  • Word/Byte Programming
  • Erase Suspend/Resume
  • Hardware Reset Pin
  • Common Flash Interface (CFI)
  • Package: TSOP48

Benefits

  • High Density: Provides ample storage for embedded code and data.
  • Low Power: Operates at 3.0V, reducing power consumption in portable devices.
  • Flexible Erase: Sector erase architecture allows for selective erasure of memory blocks.
  • Fast Programming: Word/Byte programming enables efficient data writing.
  • Reliable Operation: Hardware reset pin ensures a clean startup.
  • Standard Interface: Common Flash Interface simplifies software development and integration.

Additional Details

The MX29LV320CBXEI-90G supports sector erase, which allows for selectively erasing parts of the memory without affecting other regions. This feature is beneficial for applications where frequent updates are required. The device also includes a hardware reset pin for ensuring a clean startup. The Common Flash Interface (CFI) allows for easy software integration and compatibility. It uses TSOP48 packaging. This Flash memory device is suitable for a wide range of embedded applications requiring non-volatile storage with low power consumption and high reliability.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess