EN
  • EN
  • DE

MX30UF2G18AB-TI

Part No MX30UF2G18AB-TI
Manufacturer Macronix
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macronix
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832274-MX30UF2G18AB-TI
Ultra Librarian 3D Model Ultra Librarian MX30UF2G18AB-TI CAD Model

Description

The MX30UF2G18AB-TI is a 2Gb (128Mx16) CMOS NOR Flash memory device offered by Macronix. It is designed for applications requiring high-density, non-volatile storage with fast access times. The device features a 16-bit wide data bus and supports various advanced features to enhance reliability and performance.

Applications:

  • Embedded Systems: Ideal for storing firmware, boot code, and application code in a wide range of embedded systems.
  • Networking Devices: Used in routers, switches, and other network appliances for storing configuration data, operating system images, and application software.
  • Industrial Control: Suitable for industrial control equipment such as programmable logic controllers (PLCs) and human-machine interfaces (HMIs) where reliable data storage is critical.
  • Consumer Electronics: Employed in consumer devices like set-top boxes, digital TVs, and gaming consoles for storing application software and firmware.
  • Automotive Applications: Used in automotive electronic control units (ECUs) and infotainment systems for storing software, maps, and other critical data.

Features:

  • Capacity: 2Gb (128Mx16) memory capacity.
  • Interface: Parallel NOR Flash interface with a 16-bit data bus.
  • Supply Voltage: Operates at a specific voltage, which is crucial for efficient power consumption. Consult the datasheet for exact voltage requirements.
  • Operating Temperature: Supports a wide operating temperature range, ensuring reliable operation in various environments. Refer to the datasheet for the specific operating temperature range.
  • Data Retention: Provides long-term data retention, ensuring data integrity over extended periods of time.
  • Page Program: Supports fast page programming for efficient data storage and retrieval.

Benefits:

  • High Performance: Offers fast read and write performance, enhancing overall system responsiveness.
  • Reliability: Ensures data integrity through robust error correction and data management features.
  • Low Power Consumption: Optimizes energy usage, making it suitable for battery-powered and energy-sensitive applications.
  • Compact Design: Available in a compact package, allowing for integration into space-constrained designs.
  • Cost-Effective: Provides a balance of performance, reliability, and cost, making it a cost-effective storage solution.

Additional Details:

The MX30UF2G18AB-TI incorporates advanced features such as block locking, security features, and error correction codes (ECC) to enhance data protection and reliability. It is available in various package options, including TSOP and BGA, to accommodate diverse design requirements. The device datasheet contains detailed specifications, including timing characteristics, electrical parameters, and packaging information. It's crucial to consult the datasheet for specific design and application requirements.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1434 $61.4340
23+ $5.0416 $115.9568
36+ $4.8833 $175.7988
49+ $4.7263 $231.5887
64+ $4.5680 $292.3520
85+ $4.0956 $348.1260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess