EN
  • EN
  • DE
  • IT

MX66U1G45GXDI54

Part No MX66U1G45GXDI54
Manufacturer Macronix
Catalog Memory
Description MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196840-MX66U1G45GXDI54
Win Source Part Number Cross
Manufacturer Macronix
Category Integrated Circuits (ICs) Memory Memory
Series MXSMIO™
Package Tray
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR (SLC)
Memory Size 1Gbit
Ultra Librarian 3D Model Ultra Librarian MX66U1G45GXDI54 CAD Model

Description

The MX66U1G45GXDI54 is a 1G-bit (128M x 8) CMOS Quad SPI Multi-I/O Flash memory manufactured by Macronix. It is designed for high-performance, low-power applications, providing fast read/write operations and reliable data storage.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and application data in embedded devices.
  • Automotive Electronics: Employed in automotive infotainment systems, instrument clusters, and telematics units.
  • Industrial Control Systems: Provides storage for configuration data and program code in industrial automation equipment.
  • Networking Devices: Used in routers, switches, and other networking devices for storing boot code and configuration files.
  • Consumer Electronics: Integrated into digital TVs, set-top boxes, and other consumer electronics devices.

Features:

  • Quad SPI Interface: Supports high-speed data transfer using the Quad SPI protocol.
  • Multi-I/O Support: Allows for flexible data access with single, dual, or quad I/O modes.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable devices.
  • Wide Voltage Range: Operates over a wide voltage range, providing compatibility with different systems.
  • Small Package Size: Available in compact packages, saving board space.

Benefits:

  • High Performance: Quad SPI interface enables fast read/write operations.
  • Flexibility: Multi-I/O support allows for flexible data access.
  • Low Power: Low power consumption extends battery life.
  • Reliability: Provides reliable data storage with high endurance.
  • Compact Size: Small package size allows for integration into space-constrained designs.

Additional Details:

The MX66U1G45GXDI54 flash memory features a 1G-bit capacity, organized as 128M x 8 bits. It supports standard SPI and Quad SPI protocols, providing compatibility with a wide range of microcontrollers and processors. Key specifications include read/write speeds, supply voltage range, and operating temperature range. The device also features advanced security features, such as hardware write protection and sector protection. It is commonly available in WSON or SOIC packages. The operating temperature range is typically -40°C to +85°C. The packaging is tape and reel for automated assembly processes. The MX66U1G45GXDI54 is suitable for applications requiring high-speed, low-power, and reliable flash memory storage.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP I
Need more? Email Us
STMicroelectronics
IC EEPROM 4KBIT SPI 20MHZ 8SO
Lowest to $0.9056
Micron Technology Inc.
IC FLASH 8MBIT SPI 75MHZ 8VDFPN
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 128KBIT I2C 8TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4MBIT PARALLEL 44TSOP II / SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II
Lowest to $19.3049
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 64LBGA
Lowest to $140.0000
Microchip Technology
IC EEPROM 512KBIT I2C 8UDFN
Lowest to $2.5046

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.0097 $67.0097
2+ $54.9823 $109.9646
3+ $53.2641 $159.7923
4+ $51.5459 $206.1836
6+ $49.8277 $298.9662
7+ $44.6732 $312.7124
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess