EN
  • EN
  • DE

TX25L1601AM2I-12G

Part No TX25L1601AM2I-12G
Manufacturer Macronix
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macronix
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841224-TX25L1601AM2I-12G
Ultra Librarian 3D Model Ultra Librarian TX25L1601AM2I-12G CAD Model

Description

The Macronix TX25L1601AM2I-12G is a 16M-bit Serial NOR Flash memory device. This memory solution is designed for a wide range of applications requiring non-volatile storage with fast read and write capabilities. It operates on a single power supply and offers low power consumption, making it suitable for battery-powered and energy-efficient systems.

Applications:

  • Embedded systems for code storage
  • Industrial control devices
  • Consumer electronics such as set-top boxes and TVs
  • IoT (Internet of Things) devices
  • Wearable electronics

Features:

  • 16M-bit (2MB) capacity
  • Standard SPI interface
  • Single 2.7V to 3.6V power supply
  • Low power consumption: Active and Standby modes
  • High-performance: Fast read access time
  • Sector Erase (4KB), Block Erase (32KB/64KB) and Chip Erase operations
  • Program/Erase Suspend/Resume
  • Write protection mechanism
  • Data retention: Typically 20 years
  • Operating temperature range: -40°C to +85°C
  • RoHS compliant

Benefits:

  • Reliable non-volatile storage: Ensures data retention even when power is removed.
  • Fast data access: Enables quick boot-up and application execution.
  • Low power consumption: Extends battery life in portable devices.
  • Flexible erase options: Allows for efficient data management.
  • Small form factor: Suitable for space-constrained applications.
  • Enhanced security: Write protection prevents accidental data corruption.

Additional Details:

The TX25L1601AM2I-12G utilizes a standard Serial Peripheral Interface (SPI), enabling easy integration with microcontrollers and other host devices. It supports various SPI modes and protocols for flexible communication. The device features advanced security mechanisms, including write protection, to prevent unauthorized access and modification of stored data. The high endurance and data retention characteristics make it suitable for applications requiring long-term storage reliability.

It comes in various package options including SOP, USON and WSON to cater to different board design requirements.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess