EN
  • EN
  • DE

GMLB-100505-0600A-N8A-RU

Part No GMLB-100505-0600A-N8A-RU
Manufacturer Maglayers
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1107784-GMLB-100505-0600A-N8A-RU
Categories Custom Parts
Manufacturer Maglayers
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GMLB-100505-0600A-N8A-RU CAD Model

Description

The GMLB-100505-0600A-N8A-RU is a common mode choke manufactured by Maglayers. These chokes are designed to suppress common-mode noise in various electronic circuits. Common-mode noise is a type of electromagnetic interference (EMI) that can disrupt the performance of sensitive electronic devices. Common mode chokes are passive components used to attenuate unwanted common-mode currents while allowing differential-mode signals to pass through with minimal attenuation.

Applications:

  • USB interfaces: Used in USB ports to reduce noise and improve signal integrity.
  • HDMI interfaces: Integrated into HDMI cables and ports to suppress common-mode noise.
  • Ethernet ports: Employed in Ethernet interfaces to filter out noise and improve data transmission.
  • Power lines: Used in power line filters to reduce noise and protect electronic equipment.
  • Signal lines: Integrated into various signal lines to suppress common-mode interference.

Features:

  • High common-mode impedance: Provides effective suppression of common-mode noise.
  • Low differential-mode impedance: Minimizes signal attenuation and distortion.
  • Compact size: Small footprint for space-constrained applications.
  • Surface mount design: Facilitates automated assembly and reflow soldering.
  • Wide operating temperature range: Ensures reliable performance in various environments.

Benefits:

  • Improved signal integrity: Reduces noise and distortion in electronic signals.
  • Enhanced EMI suppression: Protects electronic devices from electromagnetic interference.
  • Increased system reliability: Prevents malfunctions caused by noise and interference.
  • Simplified design: Reduces the need for other noise suppression components.
  • Cost-effective solution: Provides a cost-effective way to reduce noise and improve performance.

Additional Details:

The GMLB-100505-0600A-N8A-RU is designed to meet specific impedance requirements for various applications. Maglayers provides detailed specifications, including common-mode impedance, differential-mode impedance, rated current, and DC resistance (DCR), in their datasheets. The choke is constructed using high-quality materials to ensure reliable performance and long-term stability. Its compact size and excellent electrical characteristics make it suitable for a wide range of electronic devices. This particular model has a 60 Ohm impedance rating. It's crucial to select the correct common mode choke based on the frequency range of the noise you are trying to suppress and the impedance requirements of your circuit.

You May Also Be Interested in

L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Hanrun
Lowest to $0.8712
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess