EN
  • EN
  • DE

MDF2N60B

Part No MDF2N60B
Manufacturer MagnaChip Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MagnaChip Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830634-MDF2N60B
Ultra Librarian 3D Model Ultra Librarian MDF2N60B CAD Model

Description

The MDF2N60B is a high voltage N-channel MOSFET from MagnaChip Semiconductor, designed for high-efficiency switching applications. This device offers excellent performance characteristics, making it suitable for a variety of power electronics applications where efficiency and reliability are crucial.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC converters
  • High-voltage inverters
  • Electronic lighting ballasts

Features:

  • High Voltage: 600V drain-source voltage capability allows for use in high voltage applications.
  • Low On-Resistance: Reduces conduction losses, improving overall efficiency.
  • Fast Switching Speed: Minimizes switching losses, further enhancing efficiency.
  • Avalanche Ruggedness: Provides robustness against voltage transients and spikes.
  • High dv/dt Capability: Ensures stable operation in high-frequency switching circuits.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Improved Efficiency: Lower on-resistance and faster switching speeds translate to reduced power losses and higher efficiency in power conversion applications.
  • Enhanced Reliability: Avalanche ruggedness protects against voltage transients, increasing the overall reliability of the system.
  • Simplified Design: The device's characteristics allow for simpler circuit designs with fewer components.
  • Reduced Heat Dissipation: Lower losses result in less heat generation, simplifying thermal management.
  • Cost-Effective Solution: The MDF2N60B offers a good balance of performance and cost, making it a competitive choice for various applications.

Technical Specifications:

The MDF2N60B features a drain-source voltage (Vds) of 600V, a gate-source voltage (Vgs) of ±30V, and a continuous drain current (Id) of 2A. The on-resistance (Rds(on)) is typically around 4.5 Ohms. The device is typically available in a TO-220 package, which allows for easy mounting and heatsinking. The gate charge (Qg) is low, contributing to faster switching speeds. The operating junction temperature ranges from -55°C to +150°C.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess