EN
  • EN
  • DE

MDI4N65B

Part No MDI4N65B
Manufacturer MagnaChip Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MagnaChip Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830643-MDI4N65B
Ultra Librarian 3D Model Ultra Librarian MDI4N65B CAD Model

Description

The MDI4N65B is a high-voltage N-channel MOSFET from MagnaChip Semiconductor, designed for various power switching applications. It offers a combination of high voltage capability, low on-resistance, and fast switching speed, making it suitable for use in power supplies, inverters, and motor control circuits.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • DC-DC Converters
  • Inverters
  • Motor Control

Features:

  • High Voltage: 650V drain-source voltage capability.
  • Low On-Resistance: Reduces conduction losses and improves efficiency.
  • Fast Switching Speed: Minimizes switching losses and enhances performance.
  • Avalanche Ruggedness: Provides robustness against voltage transients.
  • High dv/dt Capability: Ensures stable operation in high-frequency circuits.
  • TO-220 Package: Offers easy mounting and heatsinking.

Benefits:

  • Improved Efficiency: Low on-resistance and fast switching speed lead to higher efficiency in power conversion applications.
  • Enhanced Reliability: Avalanche ruggedness provides protection against voltage transients, improving overall reliability.
  • Simplified Design: Device characteristics allow for simpler circuit designs with fewer components.
  • Reduced Heat Dissipation: Lower losses result in less heat generation, simplifying thermal management.
  • Cost-Effective Solution: The MDI4N65B offers a good balance of performance and cost for various applications.

Technical Specifications:

The MDI4N65B features a drain-source voltage (Vds) of 650V, a gate-source voltage (Vgs) of ±30V, and a continuous drain current (Id) of 4A. The on-resistance (Rds(on)) is low. The device is available in a TO-220 package, which allows for easy mounting and heatsinking. The operating junction temperature ranges from -55°C to +150°C.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess