EN
  • EN
  • DE

MTE9460C2

Part No MTE9460C2
Manufacturer Marktech Corporate
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 950NM 100MA RADIAL / Infrared (IR) Emitter 950nm 1.3V 100mA 120° Radial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Mfr Marktech Optoelectronics
Package Bulk
Type Infrared (IR)
Current - DC Forward (If) (Max) 100mA
Wavelength 950nm
Voltage - Forward (Vf) (Typ) 1.3V
Viewing Angle 120°
Orientation Top View
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case Radial
Base Product Number MTE9460
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8541.41.0000
Other Names 1125-1235
Standard Package 1
Win Source Part Number 1109804-MTE9460C2
Ultra Librarian 3D Model Ultra Librarian MTE9460C2 CAD Model

Description

The Marktech Optoelectronics MTE9460C2 is an infrared LED emitter designed for use in a variety of electronic devices.

  • Forward Current: 100mA
  • Viewing Angle: 120 degrees
  • Voltage Forward: 1.3V
  • Wavelength: 950nm
  • Mounting: Through a hole
  • Package: Radial package

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Lowest to $0.3791
KODENSHI KOREA CORP.
Infrared Emitting Diodes(GaAs)
Lowest to $5.7669
CISCO
Need more? Email Us
Lite-On Inc.
IR Emitter and Detector
Lowest to $1.9566
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA SMD
Lowest to $0.0294
Vishay
High Speed Infrared Emitting Diode, 940 nm, GaAlAs Double Hetero
Lowest to $0.5879
Everlight Electronics Co Ltd
Lowest to $0.0485
Fairchild/ON Semiconductor
EMITTER IR 940NM 100MA TO-46
Lowest to $2.1853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess