EN
  • EN
  • DE

88E6020-B1-NNC2I000

Part No 88E6020-B1-NNC2I000
Catalog 88E series
Description 10/100 Fast Ethernet Transceiver
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Reference case QFN
Manufacturer Marvell
Win Source Part Number 708979-88E6020-B1-NNC2I000
Series 88E series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 88E6020-B1-NNC2I000 CAD Model

Description

Product Description: 88E6020-B1-NNC2I000

Manufacturer: Marvell Semiconductor

Type: Integrated 10/100 Fast Ethernet Transceiver

Package: QFN

Features:

Supports 10BASE-T and 100BASE-TX Ethernet standards Integrated media access controller (MAC) and physical layer (PHY) Supports full-duplex and half-duplex operation Supports auto-negotiation of speed and duplex mode Supports wake-on-LAN (WoL) and energy-efficient Ethernet (EEE) RoHS compliant Applications:

Ethernet switches and routers Network interface cards (NICs) Embedded systems Description:

The 88E6020-B1-NNC2I000 is an integrated 10/100 Fast Ethernet transceiver from Marvell Semiconductor. It is a single-chip solution that combines a MAC and PHY into a single package. The 88E6020-B1-NNC2I000 supports both 10BASE-T and 100BASE-TX Ethernet standards, and can operate in full-duplex or half-duplex mode. It also supports auto-negotiation of speed and duplex mode, making it easy to integrate into existing networks.

The 88E6020-B1-NNC2I000 is a highly integrated transceiver, with a number of features that make it ideal for a variety of applications. For example, it supports WoL, which allows the system to be awakened from a low-power state by a network message. It also supports EEE, which allows the transceiver to reduce its power consumption when traffic is low.

The 88E6020-B1-NNC2I000 is a reliable and cost-effective solution for a variety of Fast Ethernet applications. It is easy to use and integrate, and it offers a number of features that make it ideal for a variety of environments.

Benefits:

The 88E6020-B1-NNC2I000 is a single-chip solution that combines a MAC and PHY into a single package, which simplifies design and reduces cost. It supports both 10BASE-T and 100BASE-TX Ethernet standards, making it compatible with a wide range of networks. It supports full-duplex and half-duplex operation, providing flexibility in network design. It supports auto-negotiation of speed and duplex mode, making it easy to integrate into existing networks. It supports WoL and EEE, which can help to reduce power consumption. It is a reliable and cost-effective solution for a variety of Fast Ethernet applications. Applications:

The 88E6020-B1-NNC2I000 is ideal for a variety of Fast Ethernet applications, including:

Ethernet switches and routers Network interface cards (NICs) Embedded systems Industrial control systems Home networking devices Security systems VoIP systems Wireless access points Network attached storage (NAS) devices Printers and other peripherals Conclusion:

The 88E6020-B1-NNC2I000 is a versatile and reliable integrated Fast Ethernet transceiver. It is easy to use and integrate, and it offers a number of features that make it ideal for a variety of applications.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,264 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess