EN
  • EN
  • DE

88X2010-C2-BAN1C000

Part No 88X2010-C2-BAN1C000
Catalog OEM Parts (0 - 9)
Description Ethernet TXRX Single Chip 1-Port 10Gbps 256-Pin TFBGA
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TFBGA
Data Rate 10 Gbps
Mount Surface Mount
Number of Pins 256
Number of Receivers 1
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1025651-88X2010-C2-BAN1C000
Categories OEM Parts(0-9)
Manufacturer Marvell
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 88X2010-C2-BAN1C000 CAD Model

Description

The Marvell 1025651-88X2010-C2-BAN1C000 is an electronic component that has a data rate of 10 Gbps.

  • Manufacturer: Marvell
  • Popularity: Low
  • Win Source Part Number: 1025651-88X2010-C2-BAN1C000
  • Alternative Part: Yes (cross-reference)
  • Supply and Demand Status: Shortage
  • RoHS Compliant: Yes
  • Radiation Hardening: No
  • Mounting Type: Surface Mount
  • Case/Package: TFBGA
  • Number of Pins: 256
  • Number of Receivers: 1

You May Also Be Interested in

Renesas Electronics America
IC CLK SYNTHESIZER CK505 64TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 1 Output 64-TSSOP
Lowest to $3.9178
Freescale Semiconductor - NXP
Need more? Email Us
AVX Corp/Kyocera Corp
CONN BOARD TO BOARD 16POS SMD / 16 Position Connector Plug, Outer Shroud Contacts Surface Mount
Lowest to $1.2688
Freescale Semiconductor - NXP
Need more? Email Us
Integrated Circuit Systems
64-pin CK505 w/Fully Integrated Voltage Regulator + Integrated Series Resistor
Need more? Email Us
Renesas Electronics America
Lowest to $2.6115
Renesas Electronics America
Low Skew DDR II Fan-out Buffer
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP / Intel CPU Servers Clock/Frequency Synthesizer, Multiplexer IC 400MHz 1 Output 56-TSSOP
Lowest to $17.0992
Murata Electronics North America
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess