EN
  • EN
  • DE
  • IT

ME80N08

Part No ME80N08
Manufacturer Matsuki
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Matsuki
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830738-ME80N08
Ultra Librarian 3D Model Ultra Librarian ME80N08 CAD Model

Description

The ME80N08 is an N-channel power MOSFET manufactured by Matsuki. It is designed for high-efficiency power switching applications. This MOSFET is suitable for use in various power management circuits, motor control, and DC-DC converters. Its key features include low on-resistance (RDS(on)) and high current handling capability, making it efficient for switching applications.

Applications:

  • DC-DC converters: Used in voltage regulation and power conversion.
  • Motor control: Controls the speed and torque of motors.
  • Power management circuits: Regulates power distribution in electronic devices.
  • Switching power supplies: Provides efficient power conversion.
  • LED lighting: Drives and controls LED lighting systems.

Features:

  • N-Channel MOSFET: Provides efficient switching capability.
  • Low RDS(on): Minimizes power loss during conduction.
  • High current handling capability: Supports high current applications.
  • Fast switching speed: Enables high-frequency operation.
  • Avalanche rated: Withstands transient voltage spikes.

Benefits:

  • High efficiency: Reduces power consumption and heat generation.
  • Improved thermal performance: Operates reliably under high-temperature conditions.
  • Enhanced system reliability: Provides stable and efficient power switching.
  • Compact design: Suitable for space-constrained applications.
  • Simplified circuit design: Easy to integrate into existing systems.

The ME80N08 is typically available in a variety of packages, such as TO-252 or TO-220, depending on the power dissipation requirements. Its low on-resistance contributes to higher efficiency, reducing heat generation and improving overall system performance. The gate threshold voltage, drain-source breakdown voltage, and continuous drain current are important parameters to consider when designing with this MOSFET. The datasheet provides detailed electrical characteristics, thermal resistance, and safe operating area information. It is a versatile component widely used in power electronics for its efficient and reliable switching performance.

You May Also Be Interested in

ATOP Technologies
FIBER OPT TO SER RS-232/422/485
Need more? Email Us
TE Connectivity
ADHESIVES & SEALANTS
Need more? Email Us
Honeywell
MOTOR 24V
Need more? Email Us
Tripp Lite
UPS MAINTENANCE BYPASS PANEL FOR
Need more? Email Us
Virtins Technology
USB OSCILLOSCOPE & SIGNAL GEN.
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
SS PIPE MRKR, BOILER DRAIN, YL,
Need more? Email Us
REED Instruments
REPLACEMENT SKID GUIDE
Need more? Email Us
Transforming Technologies, LLC
VINYL MAT, BLUE,2' X 50'
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess