EN
  • EN
  • DE
  • IT

5962-9326704M2C

Part No 5962-9326704M2C
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Supervisory Circuits, Low-Cost, μP, 4.40V 20-Pin LCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LCC
Maximum Operating Temperature 125 °C
Max Reset Threshold Voltage 4.5 V
Max Supply Current 500 µA
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Reset Threshold Voltage 4.25 V
Min Supply Voltage 1.2 V
Mount Surface Mount
RoHS Non-Compliant
Watchdog Timer No
Win Source Part Number 1010760-5962-9326704M2C
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-9326704M2C CAD Model

Description

The 5962-9326704M2C is a high-performance, precision integrated circuit from Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This particular device is designed to meet the stringent requirements of aerospace, defense, and other high-reliability applications, where durability and reliability are paramount.

Key Features

  • High Precision: The 5962-9326704M2C is engineered for accuracy, providing stable and reliable performance under extreme conditions.
  • Rugged Design: Built to withstand harsh environments, this product is suitable for use in applications where temperature, vibration, and shock are concerns.
  • Longevity: With a design focused on longevity, this component is ideal for systems that require a long operational life without the need for frequent replacements or maintenance.

Applications

Maxim Integrated's 5962-9326704M2C is versatile and can be used in a variety of high-reliability applications. These include but are not limited to:

  • Space systems and satellites
  • Military hardware and vehicles
  • Avionics and flight control systems
  • Marine instrumentation
  • Nuclear systems

Technical Specifications

The device comes with a comprehensive set of technical specifications that detail its electrical and physical characteristics. Users should refer to the datasheet provided by Maxim Integrated for detailed information, including pin configurations, operating temperatures, power supply requirements, and other electrical parameters.

Quality Assurance

Maxim Integrated ensures that the 5962-9326704M2C meets the highest quality standards. The product is rigorously tested and certified to comply with military and aerospace specifications, guaranteeing its performance in the most demanding situations.

Ordering Information

For purchasing information, availability, and pricing details, customers should contact Maxim Integrated's sales team or authorized distributors. Product documentation, including datasheets and support materials, is available on the Maxim Integrated website.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess