EN
  • EN
  • DE
  • IT

TCAN1042HGVDRBRQ1

Part No TCAN1042HGVDRBRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1/1 Transceiver - CANbus 8-VSON (3x3)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name TCAN1042
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TCAN1042HGVDRBRQ1-ND, 296-50484-6, 296-50484-1, 296-50484-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852452-TCAN1042HGVDRBRQ1
Ultra Librarian 3D Model Ultra Librarian TCAN1042HGVDRBRQ1 CAD Model

Description

Product Overview: TCAN1042HGVDRBRQ1 from Texas Instruments

The TCAN1042HGVDRBRQ1 is a high-performance, automotive-grade CAN transceiver from Texas Instruments (TI) designed to meet the rigorous demands of the automotive industry. This device provides an interface between a Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus, and is suitable for applications in automotive body control modules, powertrain, and advanced driver assistance systems (ADAS).

Key Features

  • Robustness: The TCAN1042HGVDRBRQ1 is designed to withstand the harsh conditions of automotive environments. It features protection against voltage transients, electrostatic discharge (ESD), and has an extended common-mode range (-12V to +12V), making it exceptionally robust for 12V and 24V systems.
  • High-Speed CAN: This transceiver is capable of operating at speeds of up to 1 Mbps, making it suitable for high-speed CAN applications. It is also compliant with the ISO 11898-2:2016 standard.
  • Low Power Mode: With a low-power standby mode, the TCAN1042HGVDRBRQ1 helps reduce power consumption when the network is idle, contributing to energy-saving strategies in automotive designs.
  • Bus Fault Protection: The device offers bus fault protection of ±58V, ensuring reliability and continuous operation even under fault conditions.
  • Thermal Protection: Integrated thermal shutdown protection prevents the device from overheating, ensuring long-term reliability.

Applications

The TCAN1042HGVDRBRQ1 is ideal for a wide range of automotive applications, including but not limited to:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Anti-lock Braking Systems (ABS)
  • Electric Power Steering (EPS)
  • Body Control Modules (BCM)
  • Infotainment Systems

Quality and Reliability

The TCAN1042HGVDRBRQ1 is AEC-Q100 qualified, ensuring that it meets the automotive industry's standard for reliability. It is also manufactured in TI's state-of-the-art facilities, which are known for producing high-quality semiconductor products.

With its combination of high-speed data transmission, robust protection features, and low power consumption, the TCAN1042HGVDRBRQ1 is a superior choice for developers looking to integrate a reliable CAN transceiver into their automotive applications.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4256 $57.0240
75+ $1.3354 $100.1550
120+ $1.2903 $154.8360
170+ $1.2000 $204.0000
220+ $1.1549 $254.0780
275+ $1.1098 $305.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,334 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess